Aget Manufacturing Company Belt Drive Industrial Dust Collection 90N70-SP-D1

Description
Aget push-through belt drive cyclone dust collectors are available from 10-75 HP and are recommended for applications where high volumes of dust-laden air must be moved, and high volumes of dust removed. These Dustkops use material handling fans designed for air streams up to 18,000 CFM and the belt drive design ensures both superior durability and quieter operation at high end air volumes. Typical applications are grinding, buffing, and polishing in metal dust collection, and CNC routers, saws, sanders, planers, etc. in wood dust collection. These models are ideal for dust collecting systems servicing multiple machine operations via a single duct system where applicable.
Description
Aget push-through belt drive cyclone dust collectors are available from 10-75 HP and are recommended for applications where high volumes of dust-laden air must be moved, and high volumes of dust removed. These Dustkops use material handling fans designed for air streams up to 18,000 CFM and the belt drive design ensures both superior durability and quieter operation at high end air volumes. Typical applications are grinding, buffing, and polishing in metal dust collection, and CNC routers, saws, sanders, planers, etc. in wood dust collection. These models are ideal for dust collecting systems servicing multiple machine operations via a single duct system where applicable.

Suppliers

Company
Product
Description
Supplier Links
Belt Drive Industrial Dust Collection - 90N70-SP-D1 - Aget Manufacturing Company
Adrian, MI, USA
Belt Drive Industrial Dust Collection
90N70-SP-D1
Belt Drive Industrial Dust Collection 90N70-SP-D1
Aget push-through belt drive cyclone dust collectors are available from 10-75 HP and are recommended for applications where high volumes of dust-laden air must be moved, and high volumes of dust removed. These Dustkops use material handling fans designed for air streams up to 18,000 CFM and the belt drive design ensures both superior durability and quieter operation at high end air volumes. Typical applications are grinding, buffing, and polishing in metal dust collection, and CNC routers, saws, sanders, planers, etc. in wood dust collection. These models are ideal for dust collecting systems servicing multiple machine operations via a single duct system where applicable.

Aget push-through belt drive cyclone dust collectors are available from 10-75 HP and are recommended for applications where high volumes of dust-laden air must be moved, and high volumes of dust removed. These Dustkops use material handling fans designed for air streams up to 18,000 CFM and the belt drive design ensures both superior durability and quieter operation at high end air volumes.

Typical applications are grinding, buffing, and polishing in metal dust collection, and CNC routers, saws, sanders, planers, etc. in wood dust collection. These models are ideal for dust collecting systems servicing multiple machine operations via a single duct system where applicable.

Supplier's Site

Technical Specifications

  Aget Manufacturing Company
Product Category Dust Collectors and Dust Collector Filters
Product Number 90N70-SP-D1
Product Name Belt Drive Industrial Dust Collection
Collector Type Stationary Unit
Unlock Full Specs
to access all available technical data

Similar Products

Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 4-16 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (16x)
Airflow 4750 to 9500 SCFM (8074 to 16147 m³/hr)
View Details
Gold Series High Vacuum Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
View Details
High Efficiency Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
Efficiency 99 %
View Details
Adjustable Air Amplifier Plus Filter and Regulator - 42002 - Nex Flow Air Products Corp.
Specs
Collector Type Source Collector / Portable
Applications General Cleaning
Process Dry Type
View Details