Aget Manufacturing Company Datasheets for Baghouses and Baghouse Filters
Baghouses, also called fabric dust collectors or fabric filters, are air pollution control devices designed to use fabric filter tubes, envelopes, or cartridges to capture or separate dust and other particulate matter (PM).
Baghouses and Baghouse Filters: Learn more
| Product Name | Notes |
|---|---|
| A Filterkop dust collector will clear the air of very fine dusts. Utilizing a permanent fabric filter system (baghouse filters), the Filterkop removes "fines" as small as 0.3 microns from... | |
| After Filters often permit recirculation of cleaned air for non-hazardous applications. Separate After Filters and Filterkop “Baghouse” Collectors are available in several configurations and sizes, from 112 square feet of... | |
| For applications that produce a fine dust or powder in medium or heavy volumes, an Aget After-Filter with an attached industrial exhauster can be the ideal solution. Exhausters create a... | |
| The cyclone separator is one of the most efficient dust collectors available for its cost. The SN Series cyclones shown here are equipped with top mounted motors and fans which... | |
| The ten After Filter-Exhauster combinations are designed to capture dust particles as small as 0.3 microns using cotton sateen cloth filter tubes as the filter media. Equipped with top mounted... |