Victaulic Co. of America Hydronic Strainer 732-10IN-E-STD

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydronic Strainer - 732-10IN-E-STD - Victaulic Co. of America
Easton, PA, USA
Hydronic Strainer
732-10IN-E-STD
Hydronic Strainer 732-10IN-E-STD
Y TYPE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 10 INCH IPS GROOVED X 10 INCH IPS GROOVED END CONNECTION EPDM GASKET SEAL MATERIAL 27 INCH END TO END DISTANCE 2 INCH FNPT DRAIN CONNECTION WATER MEDIA HANDLED 22 INCH PIPE SIZE TO VERTICAL DIMENSION 304 STAINLESS STEEL MESH/SCREEN MATERIAL BASKET PERFORATION 0.125 INCH MESH/SCREEN SIZE VIC-STRAINER[R] BRAND APPROXIMATE WEIGHT 205 LB WARRANTY 1 YEAR NOMINAL SIZE - DECIMAL - UOM IN 732 MODEL
  • Y TYPE
  • 10 INCH NOMINAL SIZE
  • 10 NOMINAL SIZE - DECIMAL
  • 10 NOMINAL SIZE - FRACTIONAL
  • -30 TO 230 DEG F TEMPERATURE RATING
  • CARBON STEEL BODY MATERIAL
  • 300 PSI PRESSURE RATING
  • 10 INCH IPS GROOVED X 10 INCH IPS GROOVED END CONNECTION
  • EPDM GASKET SEAL MATERIAL
  • 27 INCH END TO END DISTANCE
  • 2 INCH FNPT DRAIN CONNECTION
  • WATER MEDIA HANDLED
  • 22 INCH PIPE SIZE TO VERTICAL DIMENSION
  • 304 STAINLESS STEEL MESH/SCREEN MATERIAL
  • BASKET PERFORATION 0.125 INCH MESH/SCREEN SIZE
  • VIC-STRAINER[R] BRAND
  • APPROXIMATE WEIGHT 205 LB
  • WARRANTY 1 YEAR
  • NOMINAL SIZE - DECIMAL - UOM IN
  • 732 MODEL
Supplier's Site Datasheet

Technical Specifications

  Victaulic Co. of America
Product Category Strainers
Product Number 732-10IN-E-STD
Product Name Hydronic Strainer
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Pressure Rating 300 psi (211 m H2O)
Screen Opening 0.1250 inches (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strainers - 6P STRAINER - Flomatic Valves
Specs
Strainer Style Strainer Assembly
Pipe Size 0.7500 to 1.5 inch (19.05 to 38.1 mm)
Process Temperature 180 F (82 C)
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Osprey™ 74.00 Inch (in) Diameter (A) Gravity Strainer - 17 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
4 in. Size Aluminum Plate Strainer (NPT Threads)|Master File - APS400 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.2500 inches (6.35 mm)
Pipe Connection Threaded
View Details