Kuriyama of America, Inc. 4 in. Size Aluminum Plate Strainer (NPT Threads)|Master File APS400

Description
FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. "Easy Grip" handle pin design allows for easy assembly. Aluminum material to help with rust and corrosion. NPT threads to allow for connection with an AL-D camlock. Strainer threads into the female NPT portion of the camlock. MATERIAL SPECIFICATIONS ASTM B85 grade 383. Designed for use in suction hose applications to protect the pump from clogging. "Easy Grip" handle pin design allows for easy assembly. Aluminum material to help with rust and corrosion. NPT threads to allow for connection with an AL-D camlock. Strainer threads into the female NPT portion of the camlock.
Request a Quote
Description
FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. "Easy Grip" handle pin design allows for easy assembly. Aluminum material to help with rust and corrosion. NPT threads to allow for connection with an AL-D camlock. Strainer threads into the female NPT portion of the camlock. MATERIAL SPECIFICATIONS ASTM B85 grade 383. Designed for use in suction hose applications to protect the pump from clogging. "Easy Grip" handle pin design allows for easy assembly. Aluminum material to help with rust and corrosion. NPT threads to allow for connection with an AL-D camlock. Strainer threads into the female NPT portion of the camlock.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4 in. Size Aluminum Plate Strainer (NPT Threads)|Master File - APS400 - Kuriyama of America, Inc.
Schaumburg, IL, United States
4 in. Size Aluminum Plate Strainer (NPT Threads)|Master File
APS400
4 in. Size Aluminum Plate Strainer (NPT Threads)|Master File APS400
FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. "Easy Grip" handle pin design allows for easy assembly. Aluminum material to help with rust and corrosion. NPT threads to allow for connection with an AL-D camlock. Strainer threads into the female NPT portion of the camlock. MATERIAL SPECIFICATIONS ASTM B85 grade 383. Designed for use in suction hose applications to protect the pump from clogging. "Easy Grip" handle pin design allows for easy assembly. Aluminum material to help with rust and corrosion. NPT threads to allow for connection with an AL-D camlock. Strainer threads into the female NPT portion of the camlock.

FEATURES AND ADVANTAGES

  • Designed for use in suction hose applications to protect the pump from clogging.
  • "Easy Grip" handle pin design allows for easy assembly.
  • Aluminum material to help with rust and corrosion.
  • NPT threads to allow for connection with an AL-D camlock. Strainer threads into the female NPT portion of the camlock.

MATERIAL SPECIFICATIONS

  • ASTM B85 grade 383.
  • Designed for use in suction hose applications to protect the pump from clogging.
  • "Easy Grip" handle pin design allows for easy assembly.
  • Aluminum material to help with rust and corrosion.
  • NPT threads to allow for connection with an AL-D camlock. Strainer threads into the female NPT portion of the camlock.
Supplier's Site

Technical Specifications

  Kuriyama of America, Inc.
Product Category Strainers
Product Number APS400
Product Name 4 in. Size Aluminum Plate Strainer (NPT Threads)|Master File
Strainer Type In-line Strainers
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Top Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - THS200 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.3540 inches (8.99 mm)
Pipe Connection Threaded
View Details
8 in. Size Male Ball x Square Hole Strainer (Type B)|Master File - SLB-MSHS800 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 8 inch (203 mm)
View Details
10 in. Size Round Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - RHS1000 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 1 inches (25.4 mm)
Pipe Connection Threaded
View Details
4 in. Size Male Ball x Square Hole Strainer (Type B)|Master File - SLB-MSHS400 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 4 inch (102 mm)
View Details