Fluidtrol Process Technologies, Inc. YS Strainers Wye Type Non-Metallic Series

Description
Wye Type (YS Series) strainers are available in sizes 3" and up. The design of the YS/Wye Type Series allows for in-line piping in either a vertical or a horizontal orientation. The YS series is available in wetted parts of PVC, CPVC, PP and PVDF. In addition, an all-FRP unit is available. All wye units feature a cleanout valve. This eliminates the need for removing the basket when performing routine cleaning. Fluidtrol Process Technologies, Inc. manufactures Wye Strainers to standards that exceed industry standards. These strainers are made for critical applications where high flow rates and high loading potential exists, while low pressure drops are desired. Materials of Construction include: PVC QPVC PP PVDF Lined FRP This lamination construction combines the chemical resistance of the particular liner material (thermoplastic) and the structural strength of fiberglass. Wye Strainers are also offered in all-FRP construction. Resins can be used for high temperature and abrasive applications EPDM lid gasket is standard, but Viton and Teflon are also options. Flanged lid with stainless bolts, nuts and washers are standard. T-Handle Design for easy lid removal is an option. Baskets are 1/4” perforated- made from same material as the strainer (FRP Wyes have PVDF Baskets). Other perfs/materials are available. Pipe connections are Flanges. Threaded, socket, groove latch and True Union couplings are also available. Flanged or threaded blowdown ports are provided. Custom dimensions and designs are readily available.
Description
Wye Type (YS Series) strainers are available in sizes 3" and up. The design of the YS/Wye Type Series allows for in-line piping in either a vertical or a horizontal orientation. The YS series is available in wetted parts of PVC, CPVC, PP and PVDF. In addition, an all-FRP unit is available. All wye units feature a cleanout valve. This eliminates the need for removing the basket when performing routine cleaning. Fluidtrol Process Technologies, Inc. manufactures Wye Strainers to standards that exceed industry standards. These strainers are made for critical applications where high flow rates and high loading potential exists, while low pressure drops are desired. Materials of Construction include: PVC QPVC PP PVDF Lined FRP This lamination construction combines the chemical resistance of the particular liner material (thermoplastic) and the structural strength of fiberglass. Wye Strainers are also offered in all-FRP construction. Resins can be used for high temperature and abrasive applications EPDM lid gasket is standard, but Viton and Teflon are also options. Flanged lid with stainless bolts, nuts and washers are standard. T-Handle Design for easy lid removal is an option. Baskets are 1/4” perforated- made from same material as the strainer (FRP Wyes have PVDF Baskets). Other perfs/materials are available. Pipe connections are Flanges. Threaded, socket, groove latch and True Union couplings are also available. Flanged or threaded blowdown ports are provided. Custom dimensions and designs are readily available.

Suppliers

Company
Product
Description
Supplier Links
Wye Type (YS Series) strainers are available in sizes 3" and up. The design of the YS/Wye Type Series allows for in-line piping in either a vertical or a horizontal orientation. The YS series is available in wetted parts of PVC, CPVC, PP and PVDF. In addition, an all-FRP unit is available. All wye units feature a cleanout valve. This eliminates the need for removing the basket when performing routine cleaning. Fluidtrol Process Technologies, Inc. manufactures Wye Strainers to standards that exceed industry standards. These strainers are made for critical applications where high flow rates and high loading potential exists, while low pressure drops are desired. Materials of Construction include: PVC QPVC PP PVDF Lined FRP This lamination construction combines the chemical resistance of the particular liner material (thermoplastic) and the structural strength of fiberglass. Wye Strainers are also offered in all-FRP construction. Resins can be used for high temperature and abrasive applications EPDM lid gasket is standard, but Viton and Teflon are also options. Flanged lid with stainless bolts, nuts and washers are standard. T-Handle Design for easy lid removal is an option. Baskets are 1/4” perforated- made from same material as the strainer (FRP Wyes have PVDF Baskets). Other perfs/materials are available. Pipe connections are Flanges. Threaded, socket, groove latch and True Union couplings are also available. Flanged or threaded blowdown ports are provided. Custom dimensions and designs are readily available.

Wye Type (YS Series) strainers are available in sizes 3" and up. The design of the YS/Wye Type Series allows for in-line piping in either a vertical or a horizontal orientation. The YS series is available in wetted parts of PVC, CPVC, PP and PVDF. In addition, an all-FRP unit is available. All wye units feature a cleanout valve. This eliminates the need for removing the basket when performing routine cleaning.

Fluidtrol Process Technologies, Inc. manufactures Wye Strainers to standards that exceed industry standards. These strainers are made for critical applications where high flow rates and high loading potential exists, while low pressure drops are desired.

Materials of Construction include:

  • PVC
  • QPVC
  • PP
  • PVDF
  • Lined FRP

This lamination construction combines the chemical resistance of the particular liner material (thermoplastic) and the structural strength of fiberglass. Wye Strainers are also offered in all-FRP construction. Resins can be used for high temperature and abrasive applications

  • EPDM lid gasket is standard, but Viton and Teflon are also options.
  • Flanged lid with stainless bolts, nuts and washers are standard. T-Handle Design for easy lid removal is an option.
  • Baskets are 1/4” perforated- made from same material as the strainer (FRP Wyes have PVDF Baskets). Other perfs/materials are available.
  • Pipe connections are Flanges. Threaded, socket, groove latch and True Union couplings are also available.
  • Flanged or threaded blowdown ports are provided.
  • Custom dimensions and designs are readily available.
Supplier's Site

Technical Specifications

  Fluidtrol Process Technologies, Inc.
Product Category Strainers
Product Number Wye Type Non-Metallic Series
Product Name YS Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Chemical; Industrial; Water
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Osprey™ 62.00 Inch (in) Diameter (A) Gravity Strainer - 14 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4582219 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Bronze; Bronze
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details