Fluidtrol Process Technologies, Inc. FRP Basket Strainer

Description
P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction. These strainers are chemically tolerant of many industrial and process chemicals.The list is too long to include on this page. If you wish to see if your chemicals are safe to use with our chemically resistant strainers see the "ASHLAND CHEMICAL RESISTANCE" chart available on their website. Materials of Construction Two Chemical Barriers: Nominal thickness 10 mils of Nexus veil, resin to 10% reinforcement. (Layers 1 & 4) Anti-wicking barrier: 100 mil of chopped strand glass, 75% resin to 25% reinforcement. (Layer 2) Structural Layer: Filament wound continuous roving, wind angle 55 deg: 30% resin to 70% reinforcement. (Layer 3) Exterior Protection: Polyester resin gel coating. 10 mil thickness. (Layer 5) This construction offers the finest in chemical and impact resistance. An abrasion resistant construction is available. Specify A-Series, also Fluidtrol H-Series is available for higher temperature applications. Duplex Strainers FPT offers two styles of duplex basket strainers, horizontal in-line and vertical off-set. For details, see our Industrial Strainer page. F.P.T. also offers a manifold WYE strainer system. Design Features All inlets and outlets are of flanged construction as standard. Fluidtrol FRP strainers are supplied with flanged tops and Teflon envelope style gasket. Other covers are optional. Port configurations: As standard all basket strainers are of in-line design. For special applications off-set, angled off-set and boot configurations are available. PRESSURE DROP: FPT basket strainers are engineered to provide the lowest practical pressure loss. Basket open area minimum 4 times the cross sectional area of the pipe.
Description
P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction. These strainers are chemically tolerant of many industrial and process chemicals.The list is too long to include on this page. If you wish to see if your chemicals are safe to use with our chemically resistant strainers see the "ASHLAND CHEMICAL RESISTANCE" chart available on their website. Materials of Construction Two Chemical Barriers: Nominal thickness 10 mils of Nexus veil, resin to 10% reinforcement. (Layers 1 & 4) Anti-wicking barrier: 100 mil of chopped strand glass, 75% resin to 25% reinforcement. (Layer 2) Structural Layer: Filament wound continuous roving, wind angle 55 deg: 30% resin to 70% reinforcement. (Layer 3) Exterior Protection: Polyester resin gel coating. 10 mil thickness. (Layer 5) This construction offers the finest in chemical and impact resistance. An abrasion resistant construction is available. Specify A-Series, also Fluidtrol H-Series is available for higher temperature applications. Duplex Strainers FPT offers two styles of duplex basket strainers, horizontal in-line and vertical off-set. For details, see our Industrial Strainer page. F.P.T. also offers a manifold WYE strainer system. Design Features All inlets and outlets are of flanged construction as standard. Fluidtrol FRP strainers are supplied with flanged tops and Teflon envelope style gasket. Other covers are optional. Port configurations: As standard all basket strainers are of in-line design. For special applications off-set, angled off-set and boot configurations are available. PRESSURE DROP: FPT basket strainers are engineered to provide the lowest practical pressure loss. Basket open area minimum 4 times the cross sectional area of the pipe.

Suppliers

Company
Product
Description
Supplier Links
FRP Basket Strainer -  - Fluidtrol Process Technologies, Inc.
Huntsville, AL, USA
FRP Basket Strainer
FRP Basket Strainer
P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction. These strainers are chemically tolerant of many industrial and process chemicals.The list is too long to include on this page. If you wish to see if your chemicals are safe to use with our chemically resistant strainers see the "ASHLAND CHEMICAL RESISTANCE" chart available on their website. Materials of Construction Two Chemical Barriers: Nominal thickness 10 mils of Nexus veil, resin to 10% reinforcement. (Layers 1 & 4) Anti-wicking barrier: 100 mil of chopped strand glass, 75% resin to 25% reinforcement. (Layer 2) Structural Layer: Filament wound continuous roving, wind angle 55 deg: 30% resin to 70% reinforcement. (Layer 3) Exterior Protection: Polyester resin gel coating. 10 mil thickness. (Layer 5) This construction offers the finest in chemical and impact resistance. An abrasion resistant construction is available. Specify A-Series, also Fluidtrol H-Series is available for higher temperature applications. Duplex Strainers FPT offers two styles of duplex basket strainers, horizontal in-line and vertical off-set. For details, see our Industrial Strainer page. F.P.T. also offers a manifold WYE strainer system. Design Features All inlets and outlets are of flanged construction as standard. Fluidtrol FRP strainers are supplied with flanged tops and Teflon envelope style gasket. Other covers are optional. Port configurations: As standard all basket strainers are of in-line design. For special applications off-set, angled off-set and boot configurations are available. PRESSURE DROP: FPT basket strainers are engineered to provide the lowest practical pressure loss. Basket open area minimum 4 times the cross sectional area of the pipe.

P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction.
These strainers are chemically tolerant of many industrial and process chemicals.The list is too long to include on this page. If you wish to see if your chemicals are safe to use with our chemically resistant strainers see the "ASHLAND CHEMICAL RESISTANCE" chart available on their website.

Materials of Construction

  • Two Chemical Barriers: Nominal thickness 10 mils of Nexus veil, resin to 10% reinforcement. (Layers 1 & 4)
  • Anti-wicking barrier: 100 mil of chopped strand glass, 75% resin to 25% reinforcement. (Layer 2)
  • Structural Layer: Filament wound continuous roving, wind angle 55 deg: 30% resin to 70% reinforcement. (Layer 3)
  • Exterior Protection: Polyester resin gel coating. 10 mil thickness. (Layer 5)

This construction offers the finest in chemical and impact resistance. An abrasion resistant construction is available. Specify A-Series, also Fluidtrol H-Series is available for higher temperature applications.

Duplex Strainers

FPT offers two styles of duplex basket strainers, horizontal in-line and vertical off-set. For details, see our Industrial Strainer page. F.P.T. also offers a manifold WYE strainer system.

Design Features

  • All inlets and outlets are of flanged construction as standard.
  • Fluidtrol FRP strainers are supplied with flanged tops and Teflon envelope style gasket. Other covers are optional.

Port configurations: As standard all basket strainers are of in-line design. For special applications off-set, angled off-set and boot configurations are available.

PRESSURE DROP: FPT basket strainers are engineered to provide the lowest practical pressure loss. Basket open area minimum 4 times the cross sectional area of the pipe.

Supplier's Site

Technical Specifications

  Fluidtrol Process Technologies, Inc.
Product Category Strainers
Product Name FRP Basket Strainer
Strainer Style Strainer Assembly
Strainer Type Simplex Basket; Duplex Basket (optional feature); In-line Strainers (optional feature); TeeType (optional feature); Y-strainers (optional feature); Conical Line (optional feature); FlatPlate (optional feature)
Applications General Purpose; Chemical; Industrial; Water
Media Liquid
Pipe Size 2 to 14 inch (50.8 to 356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Osprey™ 49.00 Inch (in) Diameter (A) Gravity Strainer - 10 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 2755954 - RS Components, Ltd.
Specs
Materials Bronze; Brass
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Strainer, 875 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details