The Whitman Controls L40-17 Series Vertical Mount Kynar Plastic Liquid Level Switches are light-weight levels typically used in solvents and certain bases. The switch can be subjected to 100 PSIG and the Whitman Red Seal potting makes the switch submersible to a NEMA 6 rating. They can be applied to numerous O.E.M. and various other industrial applications and are available with a number of options.
Key Features:
Whitman Controls, LLC | |
---|---|
Product Category | Level Sensors |
Product Number | L40-17-C1-17-NO |
Product Name | Vertical Mount Kynar Plastic Liquid Level Switch |
Device Classification | Sensor Only |
Media Type | Liquid |
Level Measurement Type | Single Point or Multi-Point Level |
Maximum Operating Pressure | 100 psi (70.38 m H2O) |