Data-Linc Group Datasheets for Radio Modems

Radio modems are radio frequency transceivers for serial data. They connect to serial ports (RS232, RS422, etc.) and transmit to and receive signals from another matching radio modem.
Radio Modems: Learn more

Product Name Notes
New Standard Set by High-Speed Modem Family’s First Release, the HSM800E – High Speed AND Long Range DATA-LINC is known for providing products with unique features that set it apart...
Channel Functions Analog. 0-20 mA, 4-20mA or 0-10 VDC, 24VDC max. loop voltage, 12 bit resolution. Self-powered outputs. Discrete Input. Dry contact closure Discrete Output. Open collector (sink to ground),...
Channel Functions Analog. 0-20ma, 4-20mA or 0-10 VDC, 24VDC max. loop voltage, 12 bit resolution. Self-powered outputs. Discrete Input. Dry contact closure Discrete Output. Open collector (sink to ground), 100mA...
Connections Antenna. Standard thread female SMA for optional external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX Diagnostic port. RS232 DB9 Female or RS485 2-wire Power 3-pin pluggable terminal...
Connections Antenna. Standard thread female SMA for optional external omni directional or yagi antennas external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX Diagnostic port. RS232 DB9 Female or...
Data-Linc Group designed the wireless Communication Interface Extender (CIX) System specifically to offer a cost effective, industrial grade automation I/O extender that provides direct PLC connection via communication ports to...
Data-Linc Group’s wireless, license-free SRM6130 Serial Modem offers superior reliability, versatility and performance for wireless serial transmission. It offers an unsurpassed rated range of up to 15 miles (24 km)...
Data-Linc introduced the Ethernet member of the PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable...
Data-Linc introduced the serial and I/O PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable technologies...
Data-Linc introduced the serial member of the PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable...
Data-Linc’s 900 MHz serial member of the SmartSpectrumTM Radio Modem Family, the SRM6030, offers a license-free serial modem with superior reliability, versatility and performance for wireless data communication. This latest...
Data-Linc’s license-free SRM6230 Ethernet radio modem offers exceptional reliability, versatility and performance for Ethernet wireless data communications. This latest version offers improved hardware with a faster processor, while maintaining Data-Linc’s...
Data-Linc’s license-free SRM6330 Ethernet radio modem offers exceptional reliability, versatility and performance for Ethernet wireless data communications. This latest version offers improved hardware with a faster processor, while maintaining Data-Linc’s...
One Ethernet port – Ethernet/IP and Modbus TCP/IP compatible One serial port – DF1 and Modbus RTU compatible Supports up to 16 PLR6430 Remotes (384 I/O Points)
Operates as Master (I/O to I/O only), Remote, Repeater and Repeater/Remote 8 Discrete Inputs, 8 Discrete Outputs, 4 Analog Inputs and 4 Analog Outputs