Data-Linc Group Protocol Master

Description
Connections Antenna. Standard thread female SMA for optional external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX Diagnostic port. RS232 DB9 Female or RS485 2-wire Power 3-pin pluggable terminal block Indicators LAN.Link/Act RF.Power (P), RF Carrier (C), RF Output (O), Mode. M1, M2, L1, L2 Power Voltage. 10-28 VDC nominal Current. 160mA idle, 660mA peak on transmit
Description
Connections Antenna. Standard thread female SMA for optional external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX Diagnostic port. RS232 DB9 Female or RS485 2-wire Power 3-pin pluggable terminal block Indicators LAN.Link/Act RF.Power (P), RF Carrier (C), RF Output (O), Mode. M1, M2, L1, L2 Power Voltage. 10-28 VDC nominal Current. 160mA idle, 660mA peak on transmit

Suppliers

Company
Product
Description
Supplier Links
Protocol Master -  - Data-Linc Group
Issaquah, WA, USA
Protocol Master
Protocol Master
Connections Antenna. Standard thread female SMA for optional external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX Diagnostic port. RS232 DB9 Female or RS485 2-wire Power 3-pin pluggable terminal block Indicators LAN.Link/Act RF.Power (P), RF Carrier (C), RF Output (O), Mode. M1, M2, L1, L2 Power Voltage. 10-28 VDC nominal Current. 160mA idle, 660mA peak on transmit

Connections
Antenna. Standard thread female SMA for optional external omni directional or yagi antennas.
Ethernet. 10/100 Base-T Auto-MDIX
Diagnostic port. RS232 DB9 Female or RS485 2-wire
Power 3-pin pluggable terminal block

Indicators
LAN.Link/Act
RF.Power (P), RF Carrier (C), RF Output (O),
Mode. M1, M2, L1, L2

Power
Voltage. 10-28 VDC nominal
Current. 160mA idle, 660mA peak on transmit

Supplier's Site

Technical Specifications

  Data-Linc Group
Product Category Network Equipment
Product Name Protocol Master
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Network Packet Broker - ORAMA X400 - Larch Networks
Specs
Network Equipment Other
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - 2946-852-102/000-001-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details