Data-Linc Group 2.4 GHz Protocol Master

Description
Connections Antenna. Standard thread female SMA for optional external omni directional or yagi antennas external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX Diagnostic port. RS232 DB9 Female or RS485-2-wire Power 3-pin pluggable terminal block Indicators LAN. Link/Act RF.Power (P), RF Carrier (C), RF Output (O), RF Input (I) Mode. M1, M2, L1, L2 Power Voltage. 10-28 VDC nominal Current. 160mA idle, 660mA peak on transmit Operating Environment Temperature. -40 to 167°F (-40 to 75°C) Humidity. 0 to 95% non-condensing
Description
Connections Antenna. Standard thread female SMA for optional external omni directional or yagi antennas external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX Diagnostic port. RS232 DB9 Female or RS485-2-wire Power 3-pin pluggable terminal block Indicators LAN. Link/Act RF.Power (P), RF Carrier (C), RF Output (O), RF Input (I) Mode. M1, M2, L1, L2 Power Voltage. 10-28 VDC nominal Current. 160mA idle, 660mA peak on transmit Operating Environment Temperature. -40 to 167°F (-40 to 75°C) Humidity. 0 to 95% non-condensing

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Protocol Master -  - Data-Linc Group
Issaquah, WA, USA
2.4 GHz Protocol Master
2.4 GHz Protocol Master
Connections Antenna. Standard thread female SMA for optional external omni directional or yagi antennas external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX Diagnostic port. RS232 DB9 Female or RS485-2-wire Power 3-pin pluggable terminal block Indicators LAN. Link/Act RF.Power (P), RF Carrier (C), RF Output (O), RF Input (I) Mode. M1, M2, L1, L2 Power Voltage. 10-28 VDC nominal Current. 160mA idle, 660mA peak on transmit Operating Environment Temperature. -40 to 167°F (-40 to 75°C) Humidity. 0 to 95% non-condensing

Connections
Antenna. Standard thread female SMA for optional external omni directional or yagi antennas
external omni directional or yagi antennas.
Ethernet. 10/100 Base-T Auto-MDIX
Diagnostic port. RS232 DB9 Female or RS485-2-wire
Power 3-pin pluggable terminal block

Indicators
LAN. Link/Act
RF.Power (P), RF Carrier (C), RF Output (O), RF Input (I)
Mode. M1, M2, L1, L2

Power
Voltage. 10-28 VDC nominal
Current. 160mA idle, 660mA peak on transmit

Operating Environment
Temperature. -40 to 167°F (-40 to 75°C)
Humidity. 0 to 95% non-condensing

Supplier's Site

Technical Specifications

  Data-Linc Group
Product Category Network Equipment
Product Name 2.4 GHz Protocol Master
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
FieldServer EZ Gateway - FS-EZX-KNX-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Industrial Switch - LN-2348GP-4XGF-IR - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details