Data-Linc Group Datasheets for Wireless Modems
Wireless modems transmit modulated data using electromagnetic waves.
Wireless Modems: Learn more
| Product Name | Notes |
|---|---|
| New Standard Set by High-Speed Modem Family’s First Release, the HSM800E – High Speed AND Long Range DATA-LINC is known for providing products with unique features that set it apart... | |
| Channel Functions Analog. 0-20 mA, 4-20mA or 0-10 VDC, 24VDC max. loop voltage, 12 bit resolution. Self-powered outputs. Discrete Input. Dry contact closure Discrete Output. Open collector (sink to ground),... | |
| Channel Functions Analog. 0-20ma, 4-20mA or 0-10 VDC, 24VDC max. loop voltage, 12 bit resolution. Self-powered outputs. Discrete Input. Dry contact closure Discrete Output. Open collector (sink to ground), 100mA... | |
| Connections Antenna. Standard thread female SMA for optional external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX Diagnostic port. RS232 DB9 Female or RS485 2-wire Power 3-pin pluggable terminal... | |
| Connections Antenna. Standard thread female SMA for optional external omni directional or yagi antennas external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX Diagnostic port. RS232 DB9 Female or... | |
| Data-Linc Group designed the wireless Communication Interface Extender (CIX) System specifically to offer a cost effective, industrial grade automation I/O extender that provides direct PLC connection via communication ports to... | |
| Data-Linc Group’s wireless, license-free SRM6130 Serial Modem offers superior reliability, versatility and performance for wireless serial transmission. It offers an unsurpassed rated range of up to 15 miles (24 km)... | |
| Data-Linc introduced the Ethernet member of the PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable... | |
| Data-Linc introduced the serial and I/O PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable technologies... | |
| Data-Linc introduced the serial member of the PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable... | |
| Data-Linc’s 900 MHz serial member of the SmartSpectrumTM Radio Modem Family, the SRM6030, offers a license-free serial modem with superior reliability, versatility and performance for wireless data communication. This latest... | |
| Data-Linc’s license-free SRM6230 Ethernet radio modem offers exceptional reliability, versatility and performance for Ethernet wireless data communications. This latest version offers improved hardware with a faster processor, while maintaining Data-Linc’s... | |
| Data-Linc’s license-free SRM6330 Ethernet radio modem offers exceptional reliability, versatility and performance for Ethernet wireless data communications. This latest version offers improved hardware with a faster processor, while maintaining Data-Linc’s... | |
| One Ethernet port – Ethernet/IP and Modbus TCP/IP compatible One serial port – DF1 and Modbus RTU compatible Supports up to 16 PLR6430 Remotes (384 I/O Points) | |
| Operates as Master (I/O to I/O only), Remote, Repeater and Repeater/Remote 8 Discrete Inputs, 8 Discrete Outputs, 4 Analog Inputs and 4 Analog Outputs |