Sesotec GmbH Datasheets for Magnetic Separator Components
Magnetic separator components are used to remove tramp metal from process flow equipment.
Magnetic Separator Components: Learn more
| Product Name | Notes |
|---|---|
| ■ Universal system for plastics recycling ■ Effective contamination detection and separation ■ Sorting by material type and colour ■ Customised solutions Features: • Optimised material infeed for a more... | |
| MAGBOX inline magnets are mainly installed in existing pipeline systems to remove fine and very fine ferrous metal contaminants from bulk materials. | |
| Quality and quality control play a major role in the food industry. It is important to use the latest technology for processes in food production. LIQUIMAG magnetic separators are designed... | |
| The EXTRACTOR-SE magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its... | |
| The GF 4000 metal separation systems are primarily used for quality control in the food, chemical and pharmaceutical industries. All system components have been designed to meet stringent hygiene standards... | |
| The LIQUISCAN PL pipeline metal separator is designed for inspecting liquid and paste products. When metal is detected the valve reject mechanism removes the contaminant into a container. A variety... | |
| The LIQUISCAN VF+ pipe metal separator is designed for the inspection of sausage meat, processed cheese, gourmet salads, bread spreads, and similar pasty materials. When metal is detected, the filling... | |
| The metal separator GF is used in vacuum and pressure pipelines to protect injection moulders and converting machines. It detects all magnetic and non-magnetic metal contaminants (steel, stainless steel, aluminium,... | |
| The SAFEMAG magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its... | |
| This high-quality, high-performance magnet assures the efficient separation of the smallest ferrous and magnetised stainless steel contaminants. With minimum installation height and customer-specific design the MAGBOX MXF is easy to... |