Sesotec GmbH Liquid and Pasty Filter Magnet LIQUIMAG

Description
Quality and quality control play a major role in the food industry. It is important to use the latest technology for processes in food production. LIQUIMAG magnetic separators are designed to meet all food industry requirements and standards (e. g. IFS, HACCP). The filter magnets can easily be integrated into existing pipelines conveying liquid or pasty products. The low maintenance and easy handling to clean the magnet separator guarantee efficient and effective operation. Typical Application Areas: • Food industry: butter, oils, sauces, chocolates, jam • Chemical industry: coolant, hydraulic fluid • Pharmaceutical industry: preservatives, saline (medicine) ■ Separates smallest magnetic metal contamination (including slightly magnetised stainless steel) ■ Designed to meet the requirements in the food industry ■ Ensures constantly high product quality
Datasheet
Description
Quality and quality control play a major role in the food industry. It is important to use the latest technology for processes in food production. LIQUIMAG magnetic separators are designed to meet all food industry requirements and standards (e. g. IFS, HACCP). The filter magnets can easily be integrated into existing pipelines conveying liquid or pasty products. The low maintenance and easy handling to clean the magnet separator guarantee efficient and effective operation. Typical Application Areas: • Food industry: butter, oils, sauces, chocolates, jam • Chemical industry: coolant, hydraulic fluid • Pharmaceutical industry: preservatives, saline (medicine) ■ Separates smallest magnetic metal contamination (including slightly magnetised stainless steel) ■ Designed to meet the requirements in the food industry ■ Ensures constantly high product quality
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid and Pasty Filter Magnet - LIQUIMAG - Sesotec GmbH
Schönberg, Germany
Liquid and Pasty Filter Magnet
LIQUIMAG
Liquid and Pasty Filter Magnet LIQUIMAG
Quality and quality control play a major role in the food industry. It is important to use the latest technology for processes in food production. LIQUIMAG magnetic separators are designed to meet all food industry requirements and standards (e. g. IFS, HACCP). The filter magnets can easily be integrated into existing pipelines conveying liquid or pasty products. The low maintenance and easy handling to clean the magnet separator guarantee efficient and effective operation. Typical Application Areas: • Food industry: butter, oils, sauces, chocolates, jam • Chemical industry: coolant, hydraulic fluid • Pharmaceutical industry: preservatives, saline (medicine) ■ Separates smallest magnetic metal contamination (including slightly magnetised stainless steel) ■ Designed to meet the requirements in the food industry ■ Ensures constantly high product quality

Quality and quality control play a major role in the food industry. It is important to use the latest technology for processes in food production. LIQUIMAG magnetic separators are designed to meet all food industry requirements and standards (e. g. IFS, HACCP). The filter magnets can easily be integrated into existing pipelines conveying liquid or pasty products. The low maintenance and easy handling to clean the magnet separator guarantee efficient and effective operation.

Typical Application Areas:
• Food industry: butter, oils, sauces, chocolates, jam
• Chemical industry: coolant, hydraulic fluid
• Pharmaceutical industry: preservatives, saline (medicine)

■ Separates smallest magnetic metal contamination (including slightly magnetised stainless steel)
■ Designed to meet the requirements in the food industry
■ Ensures constantly high product quality

Supplier's Site Datasheet

Technical Specifications

  Sesotec GmbH
Product Category Magnetic Separator Components
Product Number LIQUIMAG
Product Name Liquid and Pasty Filter Magnet
Component Type Magnetic Trap
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnet, Sphere - 5XNS50 - Master Magnetics, Inc.
Specs
Material Neodymium Iron Boron
Magnet Grade Grade 35
Operating Temperature 176 to 302 F (80 to 150 C)
View Details
Specs
Component Type Sheet Fanner
Thickness / Height 15.25 inch (387 mm)
Weight 49 lbs (22.22 kg)
View Details