Sesotec GmbH Free-Fall Application Inline Magnet EXTRACTOR

Description
The EXTRACTOR-SE magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its outstanding ease of handling and cleaning are further positive features of this magnet separator. A low installation height (165 mm) and customer-specific connection dimensions facilitate retrofitting. The magnet separator is of a highly sturdy design and is able to take static loads of up to 500 kg (shear load up to 50 kg). With its special design the EXTRACTOR-SE does not allow any depositing of plastic granulate (which is important in case of a colour or material change). By using adapting plates the EXTRACTOR-SE magnet system can be easily integrated in all kinds of systems. A replaceable transition ring allows the installation on all inlet sizes up to a diameter of 120 mm without modifying the design of the EXTRACTOR-SE. ■ For applications in the plastics industry with slow moving bulk material columns ■ Easy handling and cleaning ■ Great variety of application possibilities (exchangeable transition ring)
Datasheet
Description
The EXTRACTOR-SE magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its outstanding ease of handling and cleaning are further positive features of this magnet separator. A low installation height (165 mm) and customer-specific connection dimensions facilitate retrofitting. The magnet separator is of a highly sturdy design and is able to take static loads of up to 500 kg (shear load up to 50 kg). With its special design the EXTRACTOR-SE does not allow any depositing of plastic granulate (which is important in case of a colour or material change). By using adapting plates the EXTRACTOR-SE magnet system can be easily integrated in all kinds of systems. A replaceable transition ring allows the installation on all inlet sizes up to a diameter of 120 mm without modifying the design of the EXTRACTOR-SE. ■ For applications in the plastics industry with slow moving bulk material columns ■ Easy handling and cleaning ■ Great variety of application possibilities (exchangeable transition ring)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free-Fall Application Inline Magnet - EXTRACTOR - Sesotec GmbH
Schönberg, Germany
Free-Fall Application Inline Magnet
EXTRACTOR
Free-Fall Application Inline Magnet EXTRACTOR
The EXTRACTOR-SE magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its outstanding ease of handling and cleaning are further positive features of this magnet separator. A low installation height (165 mm) and customer-specific connection dimensions facilitate retrofitting. The magnet separator is of a highly sturdy design and is able to take static loads of up to 500 kg (shear load up to 50 kg). With its special design the EXTRACTOR-SE does not allow any depositing of plastic granulate (which is important in case of a colour or material change). By using adapting plates the EXTRACTOR-SE magnet system can be easily integrated in all kinds of systems. A replaceable transition ring allows the installation on all inlet sizes up to a diameter of 120 mm without modifying the design of the EXTRACTOR-SE. ■ For applications in the plastics industry with slow moving bulk material columns ■ Easy handling and cleaning ■ Great variety of application possibilities (exchangeable transition ring)

The EXTRACTOR-SE magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its outstanding ease of handling and cleaning are further positive features of this magnet separator. A low installation height (165 mm) and customer-specific connection dimensions facilitate retrofitting. The magnet separator is of a highly sturdy design and is able to take static loads of up to 500 kg (shear load up to 50 kg). With its special design the EXTRACTOR-SE does not allow any depositing of plastic granulate (which is important in case of a colour or material change). By using adapting plates the EXTRACTOR-SE magnet system can be easily integrated in all kinds of systems. A replaceable transition ring allows the installation on all inlet sizes up to a diameter of 120 mm without modifying the design of the EXTRACTOR-SE.

■ For applications in the plastics industry with slow moving bulk material columns
■ Easy handling and cleaning
■ Great variety of application possibilities (exchangeable transition ring)

Supplier's Site Datasheet

Technical Specifications

  Sesotec GmbH
Product Category Magnetic Separator Components
Product Number EXTRACTOR
Product Name Free-Fall Application Inline Magnet
Component Type Magnetic Grate
Unlock Full Specs
to access all available technical data

Similar Products

Alnico Magnet, Holding Magnets -  - Master Magnetics, Inc.
Master Magnetics, Inc.
Specs
Material Aluminum-Nickel-Cobalt
Magnet Grade Grade 5, 8
Operating Temperature 975 to 1020 F (524 to 549 C)
View Details
Monroe Engineering
Specs
Component Type Sheet Fanner
Thickness / Height 9.25 inch (235 mm)
Weight 43 lbs (19.5 kg)
View Details