Sesotec GmbH Datasheets for Separators, Classifiers, and Screeners
Screeners, classifiers and separators are used to separate materials by particle size.
Separators, Classifiers, and Screeners: Learn more
| Product Name | Notes |
|---|---|
| Food-sorting systems with chute Do you want to enhance the quality of your products and eliminate the loss of material during the process of sorting bulk goods? Our food-sorting systems... | |
| ■ Applicable to solid waste, plastics, wood, metal, and electronic waste recycling ■ Consistent and effective detection and separation ■ Modular design facilitates customer and application solutions Features: • Conveyor... | |
| ■ Detects magnetic and non-magnetic metal contaminants, even if such contaminants are enclosed in the product, and reliably separates them from the material flow ■ Reduces costs caused by mould... | |
| ■ Metal separator for the inspection of powdery and fine-grained bulk materials ■ Detects magnetic and non-magnetic metal contaminations ■ Separation by way of stainless steel reject flap ■ Hygienic... | |
| ■ Universal application in plastics, metal, and electronic waste recycling ■ Effective detection and separation ■ Guaranteed end product purity ■ Modular design for flexible customer and product oriented solutions... | |
| ■ Universal system for plastics recycling ■ Effective contamination detection and separation ■ Sorting by material type and colour ■ Customised solutions Features: • Optimised material infeed for a more... | |
| Performance features 4k High-Resolution cameras with True-Color image processing technology. True-Shape technology to see and differentiate the exact shape of every single kernel, at high speed. Higher capacity, dedicated optical... | |
| In the production of plastics, compounds, composites, etc. the PROTECTOR-MF metal separator ensures product quality. PROTECTOR-MF metal separators increase machine availability and productivity providing a fast return on investment. | |
| MAGBOX inline magnets are mainly installed in existing pipeline systems to remove fine and very fine ferrous metal contaminants from bulk materials. | |
| Our RAYCON BULK series X-ray inspection systems are used to inspect bulk goods such as coffee, tea and spices, and detect both metallic and non-metallic contaminants. They represent the state... | |
| Quality and quality control play a major role in the food industry. It is important to use the latest technology for processes in food production. LIQUIMAG magnetic separators are designed... | |
| SPEKTRUM colour separation systems identify and remove glass cullet of different colours. The material to be inspected is spread out on an external feeder and reaches the glass slide where... | |
| The EXTRACTOR-SE magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its... | |
| The GF 4000 metal separation systems are primarily used for quality control in the food, chemical and pharmaceutical industries. All system components have been designed to meet stringent hygiene standards... | |
| The LIQUISCAN PL pipeline metal separator is designed for inspecting liquid and paste products. When metal is detected the valve reject mechanism removes the contaminant into a container. A variety... | |
| The LIQUISCAN VF+ pipe metal separator is designed for the inspection of sausage meat, processed cheese, gourmet salads, bread spreads, and similar pasty materials. When metal is detected, the filling... | |
| The metal separator GF is used in vacuum and pressure pipelines to protect injection moulders and converting machines. It detects all magnetic and non-magnetic metal contaminants (steel, stainless steel, aluminium,... | |
| The metal separator PROTECTOR is installed directly over the feeder of an injection moulder, an extruder or a blow moulder. It detects all magnetic and non-magnetic metal contaminants (steel, stainless... | |
| The metal separator RAPID DUAL is used to inspect slowly moving bulk material such as foil flakes, wooden pellets, etc. as well as large streams in free-fall pipelines. It detects... | |
| The RAPID 4000-FS metal separator is used to inspect bulk goods under free-fall conditions. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium) – even when enclosed... | |
| The RAPID 6000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...)... | |
| The RAPID 8000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes starting from a nominal width of 200 mm. It detects all magnetic and... | |
| The RAPID PRO-SENSE metal separator primarily is used for quality inspection (product purity) in the production and compounding of plastic granulate, where it typically is installed directly before the material... | |
| The RAPID VARIO-FS metal separator is used to inspect bulk goods under free-fall conditions. It detects all magnetic and nonmagnetic metal contaminations (steel, stainless steel, aluminium) – even when enclosed... | |
| The SAFEMAG magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its... | |
| This high-quality, high-performance magnet assures the efficient separation of the smallest ferrous and magnetised stainless steel contaminants. With minimum installation height and customer-specific design the MAGBOX MXF is easy to... | |
| Quality improvement in fine, hollow and flat glass recycling Color separation and sorting Separation of ceran impurities CSP separation Separation of lead glass impurities Minimal lost of good material Features:... |