Excel Cell Electronic USA Corp. EMR Series EMR111C09

Suppliers

Company
Product
Description
Supplier Links
EMR Series EMR111C09
Features 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts.

Features

  • 1 C/O & 1 N/O & 1 N/C Contact.
  • 4KV / 8mm coil-contact.
  • Pinning: 3.2mm and 5.0mm.
  • Protection class ll.
  • Especially suitable for resistive and inductive loads on N/O and N/C contacts.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number EMR111C09
Product Name EMR Series
Relay Type Reed Relay
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Double Throw
Approvals RoHS (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

750 V 50 A High-Voltage DC Contactor Relay - DCNLEV50-CAS - Littelfuse, Inc.
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Maximum Switching Current 50.00 amps
View Details
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
PCB Power Relay - G2RG-X - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Power Relays - 1-1393122-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details