Power Relay with 500 VDC 10 A Switching Capacity (2 poles series wiring with 3.0 mm contact gap)• Achieves 500 VDC 10 A switching capacity used with 2 pole series wiring• 3.0 mm contact gap (2 poles series wiring)• Offers high insulation with insulation distance above 8 mm and impulse withstand voltage of 10 kV between coil and contacts.• UL and TÜV certified
Omron Electronic Components – Americas | |
---|---|
Product Category | Electromechanical Relays |
Product Number | G2RG-X |
Product Name | PCB Power Relay |
Mounting | PCBoard; Socket or Plug-in Style |
Poles | Double Pole (DP) |
Throw | Single Throw |
Approvals | RoHS |
Operating Temp | -40 to 158 F (-40 to 70 C) |