The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high
voltage relays.
RELAY REED DPST 500MA 12V
RELAY REED DPST 500MA 12V
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N
Coto Technology | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electromechanical Relays | Reed Relays | Reed Relays | Reed Relays |
Product Number | 2332-12-000 | 306-1008-ND | 2332-12-000 | 62K0564 |
Product Name | 2300 Series Reed Relay | Reed Relays | Relays - Reed Relays | Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology |
Relay Type | Reed Relay | |||
Mounting | PCBoard | PCBoard | Through Hole | PCBoard; Through Hole |
Poles | Single Pole (SP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
Throw | Single Throw | Single Throw | Single Throw | Single Throw |
Features | Sealed Relay | Latching |