Littelfuse, Inc. Littelfuse PLM Voltage Monitoring Relays Provide Superior Protection PLM9502

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse PLM Voltage Monitoring Relays Provide Superior Protection - PLM9502 - Littelfuse, Inc.
Chicago, IL, United States
Littelfuse PLM Voltage Monitoring Relays Provide Superior Protection
PLM9502
Littelfuse PLM Voltage Monitoring Relays Provide Superior Protection PLM9502
The PLM Series is a 3-phase voltage monitor that continuously monitors each of the three phases. Monitors both delta and wye systems and no connection to neutral is required. The microcontroller circuit design protects against undervoltage, voltage unbalance, phase loss and phase reversal. Protection is assured when regenerated voltages are present.OperationThe output relay is energized and the LED glows green when all voltages are acceptable and the phase sequence is correct. Under and unbalanced voltages must be sensed for a continuous trip delay period before the relay de-energizes. Reset is automatic upon correction of the fault condition. The output relay will not energize if a fault condition is sensed as power is applied. The LED flashes red during the trip delay, then glows red when the output de-energizes. The LED flashes green/red if phase reversal is sensed.Field AdjustmentSet voltage adjustment knob at the desired operating line voltage for the equipment. This adjustment automatically sets the undervoltage trip point. Apply power. If the PLM fails to energize, (LED glows red) check wiring of all 3 phases, voltage, and phase sequence. If phase sequence is incorrect, the LED flashes green/red. To correct this, swap any two line voltage connections at the mounting socket. No further adjustment should be required.

The PLM Series is a 3-phase voltage monitor that continuously monitors each of the three phases. Monitors both delta and wye systems and no connection to neutral is required. The microcontroller circuit design protects against undervoltage, voltage unbalance, phase loss and phase reversal. Protection is assured when regenerated voltages are present.OperationThe output relay is energized and the LED glows green when all voltages are acceptable and the phase sequence is correct. Under and unbalanced voltages must be sensed for a continuous trip delay period before the relay de-energizes. Reset is automatic upon correction of the fault condition. The output relay will not energize if a fault condition is sensed as power is applied. The LED flashes red during the trip delay, then glows red when the output de-energizes. The LED flashes green/red if phase reversal is sensed.Field AdjustmentSet voltage adjustment knob at the desired operating line voltage for the equipment. This adjustment automatically sets the undervoltage trip point. Apply power. If the PLM fails to energize, (LED glows red) check wiring of all 3 phases, voltage, and phase sequence. If phase sequence is incorrect, the LED flashes green/red. To correct this, swap any two line voltage connections at the mounting socket. No further adjustment should be required.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
PLM9502
Industrial Relays PLM9502
Industrial Relays 3PHASELINEMONITOR

Industrial Relays 3PHASELINEMONITOR

Supplier's Site Datasheet
Monitor - Relay Output - PLM9502 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
PLM9502
Monitor - Relay Output PLM9502
Voltage Asymmetry, Voltage Sensing AC, Phase Loss 480VAC

Voltage Asymmetry, Voltage Sensing AC, Phase Loss 480VAC

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Electromechanical Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number PLM9502 PLM9502 PLM9502
Product Name Littelfuse PLM Voltage Monitoring Relays Provide Superior Protection Industrial Relays Monitor - Relay Output
Mounting Socket or Plug-in Style; Plug-in socket
Unlock Full Specs
to access all available technical data

Similar Products

Delay On Make Timer - KRDM430 - Littelfuse, Inc.
Specs
Protective Functions Time Delay
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Interval Timer - KRDI2160S - Littelfuse, Inc.
Specs
Protective Functions Time Delay
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Delay On Make Timer - ERDM4210 - Littelfuse, Inc.
Specs
Protective Functions Time Delay
Operating Temp -40 to 149 F (-40 to 65 C)
View Details
Recycling Timer - ESDR420B1 - Littelfuse, Inc.
Specs
Protective Functions Time Delay
Operating Temp -40 to 167 F (-40 to 75 C)
View Details