Comus International
Relays, Replacement & Obsolete Relays
CUPP 002A105
Request a Quote
Email Supplier
Datasheet
Suppliers
Magnetic Reed Relay
Contact Form: Form A
Switching Power: 10 VA MAX
Switching Current: 0.75 A MAX
Switching Voltage: 200 VDC/AC
Nominal Coil Voltage: 5 VDC
Magnetic Reed Relay
Contact Form: Form A
Switching Power: 10 VA MAX
Switching Current: 0.75 A MAX
Switching Voltage: 200 VDC/AC
Nominal Coil Voltage: 5 VDC
Supplier's Site
Datasheet
Technical Specifications
Product Category
Electromechanical Relays
Product Number
CUPP 002A105
Product Name
Relays, Replacement & Obsolete Relays
Relay Type
Reed Relay
Maximum Switching Current
0.75 amps
AC Voltage
200 volts
Unlock Full Specs
to access all available technical data
Similar Products
Relay Type
Reed Relay
Maximum Switching Current
0.75 amps
AC Voltage
200 volts
View Details
Relay Type
Reed Relay
Maximum Switching Current
3.00 amps
AC Voltage
2500 volts
View Details
Maximum Switching Current
2.00 amps
AC Voltage
500 volts
DC Voltage
500 volts
View Details
Relay Type
Reed Relay
Maximum Switching Current
3.00 amps
AC Voltage
2500 volts
View Details