Capacitor, Film, F-Dyne/Southern, .3 µf 20% 2000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage
| Electrocube, Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | MPE11H-.3-2000-20 |
| Product Name | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | High Voltage Capacitor |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |