The Electrocube 925D1U502K is a high voltage film capacitor designed for AC and pulsing applications, rated for 15,000 VDC and 2,500 VAC at 60Hz. It features a metallized polypropylene dielectric and is constructed with extended electrode technology, ensuring reliability in demanding environments. The capacitor operates within a temperature range of -40°C to +85°C and has a dissipation factor that does not exceed 0.1% at 25°C. It also boasts an insulation resistance greater than 30,000 MΩ at 100 VDC and can withstand a dielectric voltage test of 120% of its rated DC voltage for one minute. The product meets or exceeds UL94VO flammability requirements, making it suitable for various applications where safety and performance are critical.
Capacitor, Film,.005µf 10% 15kVdc, Metallized Polypropylene, High Voltage
| Electrocube, Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 925D1U502K |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Applications | High Voltage Capacitor |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |