Pick Heaters Inc. Datasheets for Steam Injection Heaters

Steam injection heaters inject steam into a system to maintain or raise temperature levels.
Steam Injection Heaters: Learn more

Product Name Notes
Pick Sanitary Heaters are available in seven different sizes, with steam capacities from 150 lbs/hour to 10,000 lbs/hour. Our smallest heater, the SC2, is available with product connections as small...
The Pick "BX Series" of Direct Steam Injection Heaters is designed for use in paper mills where high-volumes of starch can be cooked in-line. The generous flow-through design assures negligible...
The Pick Constant Flow Direct Steam Injection Heater is used wherever a constant flow of heated liquid at a precisely controlled temperature is required.
The Pick Variable Flow Direct Steam Injection Heater is designed to deliver hot water at a precisely controlled temperature over a wide range of water flows.  It will also reliably...