Pick Heaters Inc. Steam Injection Sanitary Heater/Jet Cooker SC7

Description
Pick Sanitary Heaters are available in seven different sizes, with steam capacities from 150 lbs/hour to 10,000 lbs/hour. Our smallest heater, the SC2, is available with product connections as small as 1/2", and is perfect for R&D and pilot plant testing.
Description
Pick Sanitary Heaters are available in seven different sizes, with steam capacities from 150 lbs/hour to 10,000 lbs/hour. Our smallest heater, the SC2, is available with product connections as small as 1/2", and is perfect for R&D and pilot plant testing.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pick SC7 Sanitary Heater is designed for continuous, in-line heating of water-miscible liquids and slurries, including those with solid pieces. It features a direct steam injection system that ensures instant temperature control and efficient heat transfer through a unique low-velocity steam injector and helical flights, minimizing product degradation. Constructed from 316L stainless steel with a sanitary polish, the SC7 meets 3-A certification for food and dairy applications, ensuring compliance with industry standards. The unit is easy to disassemble for cleaning and maintenance, making it suitable for high-demand environments. With a steam flow capacity of 700 lb/hr (317 kg/hr), it can handle significant production volumes, making it a viable option for food and pharmaceutical processing.

Datasheet Summary
Powered by GS/AI

The Pick SC7 Sanitary Heater is designed for continuous, in-line heating of water-miscible liquids and slurries, including those with solid pieces. It features a direct steam injection system that ensures instant temperature control and efficient heat transfer through a unique low-velocity steam injector and helical flights, minimizing product degradation. Constructed from 316L stainless steel with a sanitary polish, the SC7 meets 3-A certification for food and dairy applications, ensuring compliance with industry standards. The unit is easy to disassemble for cleaning and maintenance, making it suitable for high-demand environments. With a steam flow capacity of 700 lb/hr (317 kg/hr), it can handle significant production volumes, making it a viable option for food and pharmaceutical processing.

Suppliers

Company
Product
Description
Supplier Links
Steam Injection Sanitary Heater/Jet Cooker - SC7 - Pick Heaters Inc.
West Bend, WI, United States
Steam Injection Sanitary Heater/Jet Cooker
SC7
Steam Injection Sanitary Heater/Jet Cooker SC7
Pick Sanitary Heaters are available in seven different sizes, with steam capacities from 150 lbs/hour to 10,000 lbs/hour. Our smallest heater, the SC2, is available with product connections as small as 1/2", and is perfect for R&D and pilot plant testing.

Pick Sanitary Heaters are available in seven different sizes, with steam capacities from 150 lbs/hour to 10,000 lbs/hour. Our smallest heater, the SC2, is available with product connections as small as 1/2", and is perfect for R&D and pilot plant testing.

Supplier's Site Datasheet

Technical Specifications

  Pick Heaters Inc.
Product Category Industrial Heaters
Product Number SC7
Product Name Steam Injection Sanitary Heater/Jet Cooker
Heater Type Steam Injection Heater
Unlock Full Specs
to access all available technical data

Similar Products

11 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2XXXM-314S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 90/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 90.00 kW (307 MBH)
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature ? to 1202 F (? to 650 C)
View Details
Immersion Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel
View Details