The Pick Heaters Inc. Direct Steam Injection Slurry Heater, specifically the model 6x25-1, is engineered for efficient cooking of starch and other miscible slurries. It features a low-pressure drop design that allows starch to flow unobstructed, making it suitable for high-viscosity formulations and enabling the use of lower-pressure steam from the plant. The heater operates with low noise levels and minimizes pipe vibration, contributing to a more stable operation. This model provides non-shearing mixing, ensuring uniform product consistency, and facilitates low-velocity mixing for thorough cooking of starch granules. It is effective for various types of starch, including pearl, modified, and cationic starches, with solids concentrations up to 35% and cooking temperatures ranging from 90°C to 150°C. This makes it a viable option for applications requiring precise temperature control and efficient cooking processes.
The Pick "BX Series" of Direct Steam Injection Heaters is designed for use in paper mills where high-volumes of starch can be cooked in-line. The generous flow-through design assures negligible pressure drop in the slurry, and provides thorough cooking at a precisely controlled temperature.
| Pick Heaters Inc. | |
|---|---|
| Product Category | Industrial Heaters |
| Product Number | 6x25-1 |
| Product Name | Direct Steam Injection Slurry Heaters |
| Heater Type | Inline Heater; Steam Injection Heater |