IC EEPROM 2KBIT I2C SC70-5
IC EEPROM 2KBIT I2C SC70-5
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SC-70-5
Manufacturer: Microchip Technology
Win Source Part Number: 005533-24LC02BT-I/LT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
SERIAL EEPROM, 2KBIT, 400KHZ, SC-70-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 24LC02BT-I/LT | 24LC02BT-I/LT | 24LC02BT-I/LT | 005533-24LC02BT-I/LT | 98M5258 |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory - EEPROM - 24LC02BT-I/LT | Serial Eeprom, 2Kbit, 400Khz, Sc-70-5; Memory Interface Type Microchip |
Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
Cycle Time | 900 ns | ||||
Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | |
Supply Voltage | Surface Mount | 2.5V ~ 5.5V | 2.5 V ~ 5.5 V | ||
Access Time | 900 ns | 900 ns | 900 ns |