Infineon Technologies AG 25MHZ Memory IC and Storage Component CY15B102Q-SXE

Description
IC FRAM 2MBIT SPI 25MHZ 8SOIC Product overview: CY15B102Q-SXE from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 25MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY15B102Q-SXE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FRAM 2MBIT SPI 25MHZ 8SOIC Product overview: CY15B102Q-SXE from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 25MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY15B102Q-SXE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25MHZ Memory IC and Storage Component
774-CY15B102Q-SXE
25MHZ Memory IC and Storage Component 774-CY15B102Q-SXE
IC FRAM 2MBIT SPI 25MHZ 8SOIC Product overview: CY15B102Q-SXE from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 25MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY15B102Q-SXE can be used for catalog matching and distributor lookup.

IC FRAM 2MBIT SPI 25MHZ 8SOIC Product overview: CY15B102Q-SXE from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 25MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY15B102Q-SXE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 448-CY15B102Q-SXE-ND - DigiKey
Thief River Falls, MN, United States
FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 25MHz 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 25MHz 8-SOIC

Buy Now Datasheet
Memory - CY15B102Q-SXE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 2Mbit SPI 25 MHz 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 2Mbit SPI 25 MHz 8-SOIC

Buy Now Datasheet
IC FRAM 2MBIT SPI 25MHZ 8SOIC

IC FRAM 2MBIT SPI 25MHZ 8SOIC

Supplier's Site Datasheet
IC FRAM 2MBIT SPI 25MHZ 8SOIC

IC FRAM 2MBIT SPI 25MHZ 8SOIC

Supplier's Site Datasheet
Tube / F-Ram Memory Serial Rohs Compliant Cypress Infineon Technologies - 49Y8216 - Newark, An Avnet Company
Chicago, IL, United States
Tube / F-Ram Memory Serial Rohs Compliant Cypress Infineon Technologies
49Y8216
Tube / F-Ram Memory Serial Rohs Compliant Cypress Infineon Technologies 49Y8216
TUBE / F-RAM MEMORY SERIAL ROHS COMPLIANT: YES

TUBE / F-RAM MEMORY SERIAL ROHS COMPLIANT: YES

Supplier's Site
F-Ram, Aec-Q100, Nv, 2Mbit, 25Mhz, Soic8; Memory Size Cypress Infineon Technologies - 27AC2780 - Newark, An Avnet Company
Chicago, IL, United States
F-Ram, Aec-Q100, Nv, 2Mbit, 25Mhz, Soic8; Memory Size Cypress Infineon Technologies
27AC2780
F-Ram, Aec-Q100, Nv, 2Mbit, 25Mhz, Soic8; Memory Size Cypress Infineon Technologies 27AC2780
F-RAM, AEC-Q100, NV, 2MBIT, 25MHZ, SOIC8; Memory Size:2Mbit; Memory Organisation:256K x 8bit; IC Interface Type:SPI; Clock Frequency:25MHz; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes

F-RAM, AEC-Q100, NV, 2MBIT, 25MHZ, SOIC8; Memory Size:2Mbit; Memory Organisation:256K x 8bit; IC Interface Type:SPI; Clock Frequency:25MHz; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CY15B102Q-SXE 448-CY15B102Q-SXE-ND CY15B102Q-SXE CY15B102Q-SXE CY15B102Q-SXE 49Y8216 27AC2780
Product Name 25MHZ Memory IC and Storage Component Memory Memory Memory Memory Tube / F-Ram Memory Serial Rohs Compliant Cypress Infineon Technologies F-Ram, Aec-Q100, Nv, 2Mbit, 25Mhz, Soic8; Memory Size Cypress Infineon Technologies
Memory Category FRAM NVRAM; FRAM FRAM; FRAM FRAM; FRAM (Ferroelectric RAM) FRAM
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Address Bus Width 8 bits
Pins 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY15B128Q-SXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; FRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details