Advanced colour measurement in the laboratory, plant or field
• Lightweight, compact, portable instruments • Diffuse/8 sphere or 0 / 45 optical geometry • Large, easy-to-read graphical LCD display • Opacity and colour strength measurement • Flip-back target shoe for flexible use • Rugged construction • Rechargeable battery for remote use
Lovibond® Tintometer® | |
---|---|
Product Category | Color Meters and Appearance Instruments |
Product Number | Lovibond® RT400 |
Property Measured | Color |
Application | Solids, Powders, Liquids |
Measurement Scale | Hunter L, a, b; CIELAB; CIELCH; cE*CMC; XYZ; Yxy; Whiteness, Yellowness, DE, DL |
Instrument Type | Colorimeter; Spectrophotometer |
Instrument Geometry | diffuse/8° sphere |