The CBL-ZB8100-RS cable connects the scanner to a PC through a Serial (RS232) port (DB9 connector) and can be used with the ZB8150, ZB8110, ZB8120, ZB8210 and ZB8250 Barcode Scanner (Scanner sold separately). Note: This cable will not work without the power adapter ( included ).
This product requires an RS232 (Serial) Port in your PC. Newer PC/Laptops no longer come with Serial (RS232) ports. If your PC/Laptop does not have one, we recommend you get a USB to SERIAL Adapter.
ZBA, Inc. | |
---|---|
Product Category | Cable Assemblies |
Product Number | CBL-ZB8100-RS |
Product Name | RS232 Cable |
Application | Computer |
Product Type | Serial |
Cable Shielding | No Shielding |