Littelfuse, Inc. Small Series - EBS 24V Small Coils 00558785

Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body
Request a Quote Datasheet
Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rosemont, IL, United States
Small Series - EBS 24V Small Coils
00558785
Small Series - EBS 24V Small Coils 00558785
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body

7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body

Supplier's Site
Circular Cable Assemblies - 5346-00558785-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5346-00558785-ND
Circular Cable Assemblies 5346-00558785-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 00558785 5346-00558785-ND
Product Name Small Series - EBS 24V Small Coils Circular Cable Assemblies
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details