We have a wide variety of standard cables for customers to choose from. From the outer material, it can be roughly divided into: TPU cable, PVC cable, TPE cable, silicone cable, Teflon, optical fiber cable, etc.; in terms of function, it can be roughly divided into: shielded cable, power cable, signal cable, data cable, etc. Line, mixed line, high temperature resistance line, low temperature resistance line, high swing life line, etc. If our existing standard cables can not meet the customer's requirements, we can tailor a new cable for the customer, and our customization cycle is not long, usually about 2 to 3 weeks, under smooth conditions may be completed within a week. We can also provide OEM/ODM service for customers. We have high requirements for various properties of cables, such as the standard medical cable we normally provide, which is a product with high swing times (not less than 50,000 times), non-toxic, antibacterial, oil resistance, EMC shielding , Low impedance, high voltage food grade cable. We have set up a special cable sample production line, which can ensure that we can provide customers with test samples within 1~2 weeks.
| BEXKOM Electronics Co., Ltd. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Name | Cable Assembly |
| Application | Automotive; Medical; Locomotive, Drones, Military |