Flat Ribbon Cable Gray 8 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Flat Ribbon Cable Gray 8 Conductors 0.050" (1.27mm) Flat Cable 50.0' (15.24m)
Flat Ribbon Cable Gray 8 Conductors 0.050" (1.27mm) Flat Cable 10.0' (3.05m)
Flat Ribbon Cable Gray 8 Conductors 0.050" (1.27mm) Flat Cable 5.0' (1.52m)
Flat Ribbon Cable Gray 8 Conductors 0.050" (1.27mm) Flat Cable 25.0' (7.62m)
Flat Ribbon Cable Gray 8 Conductors 0.050" (1.27mm) Flat Cable 1.00' (304.80mm)
FLAT CABLE, 8 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Flat Cables | Cable Assemblies |
Product Number | MD08R-100-ND | 99R8436 |
Product Name | Flat Ribbon Cables | Flat Cable, 8 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M |
Product Category | Cable | |
Cable Conductor | Copper, Tinned | |
Cable Shielding | No Shielding | No Shielding |
Standards / Certifications | RoHS | RoHS |
Number of Conductors | 8 # |