Littelfuse, Inc. Large Series - 7-Pole 12V Large Coils 00553200

Description
24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector, conforming to ISO 7638-1. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with medium size 40mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents and is mostly used by OE manufacturer. All coils are available with a bending protection grommet.
Datasheet
Description
24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector, conforming to ISO 7638-1. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with medium size 40mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents and is mostly used by OE manufacturer. All coils are available with a bending protection grommet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Series - 7-Pole 12V Large Coils - 00553200 - Littelfuse, Inc.
Rosemont, IL, United States
Large Series - 7-Pole 12V Large Coils
00553200
Large Series - 7-Pole 12V Large Coils 00553200
24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector, conforming to ISO 7638-1. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with medium size 40mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents and is mostly used by OE manufacturer. All coils are available with a bending protection grommet.

24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector, conforming to ISO 7638-1. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with medium size 40mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents and is mostly used by OE manufacturer. All coils are available with a bending protection grommet.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Cable Assemblies
Product Number 00553200
Product Name Large Series - 7-Pole 12V Large Coils
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/204-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NB620 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details