Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs!
Features
Application
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 2 ; LAN Category:Cat5e; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD815CR-B Series
L-com, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | TRD815CRR-2 | 23T8936 |
Product Name | Premium 10/100Base-T Crossover Cable, Red 2.0 ft | Enet Cord, Cat5E, Rj45 Plug-Plug, 2 ; Lan Category L-Com |
Application | LAN / Ethernet | LAN / Ethernet |