L-com's unique, patented, shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!
Features
ENET CORD, CAT5E, RJ45 R/A PLUG-PLUG/15 ; LAN Category:Cat5e; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD815SRA1 Series RoHS Compliant: Yes
L-com, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | TRD815SRA1BLK-15 | 95T1850 |
Product Name | Category 5E Shielded Right Angle Patch Cable, Straight/Right Angle Down, Black 15.0 ft | Enet Cord, Cat5E, Rj45 R/a Plug-Plug/15 ; Lan Category L-Com |
Application | LAN / Ethernet; Telecommunications | LAN / Ethernet |
Product Type | Patch | |
Cable Type | Cat 5 | Cat 5 |