L-com, Inc. KVM Cable, Male / Female, 10.0 ft CTL3KVMF-10

Description
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Male to female connector gender combination allows extension of existing KVM lines. Available in 8 standard lengths from 3 to 100 ft. Features Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections 75 Ohm coaxial cable for video line assures high quality signal transmission Extension of existing Keyboard, Video and Mouse (KVM) lines Molded connector strain relief produces durable cable assembly Application Data center management KVM interconnect applications Multiple server access and control Security monitoring

Suppliers

Company
Product
Description
Supplier Links
KVM Cable, Male / Female, 10.0 ft - CTL3KVMF-10 - L-com, Inc.
North Andover, MA, United States
KVM Cable, Male / Female, 10.0 ft
CTL3KVMF-10
KVM Cable, Male / Female, 10.0 ft CTL3KVMF-10
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Male to female connector gender combination allows extension of existing KVM lines. Available in 8 standard lengths from 3 to 100 ft. Features Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections 75 Ohm coaxial cable for video line assures high quality signal transmission Extension of existing Keyboard, Video and Mouse (KVM) lines Molded connector strain relief produces durable cable assembly Application Data center management KVM interconnect applications Multiple server access and control Security monitoring

The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Male to female connector gender combination allows extension of existing KVM lines. Available in 8 standard lengths from 3 to 100 ft.

Features

  • Available in 8 standard lengths from 3 to 100 ft
  • Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections
  • 75 Ohm coaxial cable for video line assures high quality signal transmission
  • Extension of existing Keyboard, Video and Mouse (KVM) lines
  • Molded connector strain relief produces durable cable assembly

Application

  • Data center management
  • KVM interconnect applications
  • Multiple server access and control
  • Security monitoring
Supplier's Site
Ca Kvm Hd15/(2)Md6 M-F 10 L-Com - 89M8819 - Newark, An Avnet Company
Chicago, IL, United States
Ca Kvm Hd15/(2)Md6 M-F 10 L-Com
89M8819
Ca Kvm Hd15/(2)Md6 M-F 10 L-Com 89M8819
CA KVM HD15/(2)MD6 M-F 10

CA KVM HD15/(2)MD6 M-F 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3KVMF-10 89M8819
Product Name KVM Cable, Male / Female, 10.0 ft Ca Kvm Hd15/(2)Md6 M-F 10 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 1M Length - 3021065-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers
13-Pole Cables - 00201400 - Littelfuse, Inc.
Specs
Application Automotive
View Details