Low Loss N Male to N Male Right Angle Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 6 FT
L-com low loss N male to N male right angle cable assembly with heavy duty heat shrink boot using LL335i coax, 6 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s
These RF low loss coaxial cable assemblies are built with N connection on one end and right angle N connection on the other. This low loss N to right angle N cable from L-com has a male to male gender combination. Our N male to N male coaxial assembly part number LCCA30040-FT6 can also be known as low loss N plug to right angle N plug cable assembly when using alternate gender names.
N plug to N plug cable assembly LCCA30040-FT6 is manufactured with a flexible coax. These flexible N to N cable assemblies use LL335i coax and are triple shielded. L-com triple shielded low loss N male to N male right angle cable assembly with heavy duty heat shrink boot using LL335i coax, 6 FT is built from quality components by skilled assemblers with many years of experience.
Maximum frequency for these N to N M/M cables is 18 GHz. Technical performance specifications on these 18 GHz N male to N right angle male cables are located on the LCCA30040-FT6 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss right angle N male to N male cable assembly because it can be used in the opposite direction.
Low loss N male to N male right angle cable assembly with heavy duty heat shrink boot using LL335i coax, 6 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to right angle N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N male to N male right angle cable assembly with heavy duty heat shrink boot using LL335i coax, 6 FT.
RF CABLE, N TYPE PLUG-N TYPE PLUG, 6FT; Connector to Connector:N-Type Plug to 90° N-Type Plug; Coaxial Cable Type:LL335i; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Green RoHS Compliant: Yes
L-com, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | LCCA30040-FT6 | 68AH3524 |
Product Name | Low Loss N Male to N Male Right Angle Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 6 FT | Rf Cable, N Type Plug-N Type Plug, 6Ft; Connector To Connector L-Com |
Cable Type | Coaxial |