Pomona Electronics RF Cable Assemblies 73066-BB-36

Description
RF Cable Assemblies MMCX R-A PLUG TO SMA BULKHEAD JACK 36"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 73066-BB-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73066-BB-36
RF Cable Assemblies 73066-BB-36
RF Cable Assemblies MMCX R-A PLUG TO SMA BULKHEAD JACK 36"

RF Cable Assemblies MMCX R-A PLUG TO SMA BULKHEAD JACK 36"

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73066-BB-36 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73066-BB-36
Cable Assemblies - Coaxial Cables (RF) 73066-BB-36
CBL ASSY SMA-MMCX JACK-PLUG 36"

CBL ASSY SMA-MMCX JACK-PLUG 36"

Supplier's Site
Coaxial Cables (RF) - 73066-BB-36-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73066-BB-36-ND
Coaxial Cables (RF) 73066-BB-36-ND
Cable Assembly Coaxial SMA to MMCX RG-316 36.00" (914.40mm)

Cable Assembly Coaxial SMA to MMCX RG-316 36.00" (914.40mm)

Supplier's Site Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 10R1170 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1170
Coaxial Cable Assembly; Connector Type A Pomona 10R1170
COAXIAL CABLE ASSEMBLY; Connector Type A:MMCX Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:MMCX Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73066-BB-36 73066-BB-36 73066-BB-36-ND 10R1170
Product Name RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona
Application RF RF
Standards / Certifications RoHS RoHS
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 2.95 ft (9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to Blunt Cut, Black color, 26/24AWG, 16FT Length - 3021023-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
M8/M12 Cable Assemblies - 1-2273088-2 - TE Connectivity
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers