TE Connectivity M8/M12 Cable Assemblies 1-2273088-2

Description
Body Features Cable Exit Angle : Right Angle Cable Jacket Color : Black Connector Color : Blue Environmental Protection : With Insulation Material : PVC Wire Color : Brown, White, Black, Blue, Green/Yellow Configuration Features Configuration Number : A Keying Code : A Number of Positions : 5 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5.2 MM  [.204 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Right Angle Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 3 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PVC Connector Type (End A) : M12 Plug LED : Without Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1-2273088-2 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1-2273088-2
M8/M12 Cable Assemblies 1-2273088-2
Body Features Cable Exit Angle : Right Angle Cable Jacket Color : Black Connector Color : Blue Environmental Protection : With Insulation Material : PVC Wire Color : Brown, White, Black, Blue, Green/Yellow Configuration Features Configuration Number : A Keying Code : A Number of Positions : 5 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5.2 MM  [.204 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Right Angle Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 3 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PVC Connector Type (End A) : M12 Plug LED : Without Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Cable Exit Angle : Right Angle
  • Cable Jacket Color : Black
  • Connector Color : Blue
  • Environmental Protection : With
  • Insulation Material : PVC
  • Wire Color : Brown, White, Black, Blue, Green/Yellow

Configuration Features


  • Configuration Number : A
  • Keying Code : A
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (AMP) : 4

Dimensions


  • Overall Outside Cable Diameter : 5.2 MM  [.204 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Housing Material : Plastic

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Screw & Hole Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 3
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Assembly Type : Pigtail
  • Cable Assembly Type : M12 Pigtail
  • Cable Type : PVC
  • Connector Type (End A) : M12 Plug
  • LED : Without
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Supplier's Site
Circular Cable Assemblies - A134787-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A134787-ND
Circular Cable Assemblies A134787-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1-2273088-2 A134787-ND
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rugged Fiber Cable Assemblies - 1-2061846-0 - TE Connectivity
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 140 C (-40 to 284 F)
View Details
M8/M12 Cable Assemblies - 1-2273126-4 - TE Connectivity
Specs
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
3 suppliers
Fiber Optic Patch Cable Assemblies - 1-1828936-1 - TE Connectivity
Specs
Cable Length 35.6 to 36.58 ft (109 to 112 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details