Molex Flat Flex Ribbon Jumpers, Cables 152660791

Description
11 Position FFC, FPC Cable 0.020" (0.50mm) 2.000" (50.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152660791-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152660791-ND
Flat Flex Ribbon Jumpers, Cables 0152660791-ND
11 Position FFC, FPC Cable 0.020" (0.50mm) 2.000" (50.80mm)

11 Position FFC, FPC Cable 0.020" (0.50mm) 2.000" (50.80mm)

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152660791-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 1M Length - 3023003-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Modular Twisted Pair Cable Assemblies - 1-1986381-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect
Specs
Application RF
Cable Type Coaxial
View Details
Small Series - 7-Pole 24V Small Coils - 00550980 - Littelfuse, Inc.
Specs
Application Automotive
View Details