Qualtek Electronics Corp. USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 1M Length 3023003-01M

Description
USB 3.0 A Male to USB 3.0 B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 B Type Male Color: Black Length: 1 Meter
Request a Quote
Description
USB 3.0 A Male to USB 3.0 B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 B Type Male Color: Black Length: 1 Meter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 3.0 A male to USB 3.0 B male cable with 30AWG and 24AWG conductors, black PVC jacket, 5.5mm outer diameter, and 1 meter length; connectors feature gold-plated pins and nickel-plated shells with blue insulators; RoHS compliant.

Datasheet Summary
Powered by GS/AI

USB 3.0 A male to USB 3.0 B male cable with 30AWG and 24AWG conductors, black PVC jacket, 5.5mm outer diameter, and 1 meter length; connectors feature gold-plated pins and nickel-plated shells with blue insulators; RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 1M Length - 3023003-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 1M Length
3023003-01M
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 1M Length 3023003-01M
USB 3.0 A Male to USB 3.0 B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 B Type Male Color: Black Length: 1 Meter

USB 3.0 A Male to USB 3.0 B Male
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C
Connector A: USB 3.0 A Type Male
Connector B: USB 3.0 B Type Male
Color: Black
Length: 1 Meter

Supplier's Site Datasheet
USB Cables - Q545-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q545-ND
USB Cables Q545-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to B Male 3.28' (1.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to B Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 3023003-01M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3023003-01M
Cable Assemblies - USB Cables 3023003-01M
CABLE A PLUG TO B PLUG 3.28'

CABLE A PLUG TO B PLUG 3.28'

Supplier's Site
Usb Cable, 3.0 A Plug-B Plug, 1M, Blk; Connector A Qualtek Electronics - 50T8852 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-B Plug, 1M, Blk; Connector A Qualtek Electronics
50T8852
Usb Cable, 3.0 A Plug-B Plug, 1M, Blk; Connector A Qualtek Electronics 50T8852
USB CABLE, 3.0 A PLUG-B PLUG, 1M, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-B PLUG, 1M, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3023003-01M Q545-ND 3023003-01M 50T8852
Product Name USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 1M Length USB Cables Cable Assemblies - USB Cables Usb Cable, 3.0 A Plug-B Plug, 1M, Blk; Connector A Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q955-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type IEC 320-C19
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q262-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P, Right Angle
View Details
2 suppliers
USB 2.0 A Male to Blunt Cut, Black color, 26/20AWG, 16FT Length - 3021029-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
5 suppliers
USB 2.0 A Male to USB 2.0 Up Angled Type C Male, Black color, 1M Length - 3021108-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers