Krohn-Hite Corporation Current-to-Voltage Calibrator/Transconductance Amplifier Model PCS2B

Description
Our Model PCS-2/B is a current-to-voltage calibrator or transconductance amplifier. The current output of the PCS-2B is directly proportional to the input voltages from a high accuracy AC or DC voltage standard. The input voltage to the unit can be AC or DC up to 1kHz. The ratios of 10 volts to output is: 1:1, 1:0.1, 1:0.01, 1:0.001 and 1:0.0001. Current Calibrator • 10 Amp AC/DC • 5 Ranges • Input Voltage: 0V to ±11Vdc or 0V to 11Vac (rms) • AC Bandwidth: 40Hz to 1kHz • Accuracy: DC, ±(0.01% of setting + 0.01% of range + 10μA) • Stability: DC, 0.001% of range; AC, 0.005% of range • GPIB Remote Controlled
Datasheet
Description
Our Model PCS-2/B is a current-to-voltage calibrator or transconductance amplifier. The current output of the PCS-2B is directly proportional to the input voltages from a high accuracy AC or DC voltage standard. The input voltage to the unit can be AC or DC up to 1kHz. The ratios of 10 volts to output is: 1:1, 1:0.1, 1:0.01, 1:0.001 and 1:0.0001. Current Calibrator • 10 Amp AC/DC • 5 Ranges • Input Voltage: 0V to ±11Vdc or 0V to 11Vac (rms) • AC Bandwidth: 40Hz to 1kHz • Accuracy: DC, ±(0.01% of setting + 0.01% of range + 10μA) • Stability: DC, 0.001% of range; AC, 0.005% of range • GPIB Remote Controlled
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current-to-Voltage Calibrator/Transconductance Amplifier - Model PCS2B - Krohn-Hite Corporation
Brockton, MA, USA
Current-to-Voltage Calibrator/Transconductance Amplifier
Model PCS2B
Current-to-Voltage Calibrator/Transconductance Amplifier Model PCS2B
Our Model PCS-2/B is a current-to-voltage calibrator or transconductance amplifier. The current output of the PCS-2B is directly proportional to the input voltages from a high accuracy AC or DC voltage standard. The input voltage to the unit can be AC or DC up to 1kHz. The ratios of 10 volts to output is: 1:1, 1:0.1, 1:0.01, 1:0.001 and 1:0.0001. Current Calibrator • 10 Amp AC/DC • 5 Ranges • Input Voltage: 0V to ±11Vdc or 0V to 11Vac (rms) • AC Bandwidth: 40Hz to 1kHz • Accuracy: DC, ±(0.01% of setting + 0.01% of range + 10μA) • Stability: DC, 0.001% of range; AC, 0.005% of range • GPIB Remote Controlled

Our Model PCS-2/B is a current-to-voltage calibrator or transconductance amplifier. The current output of the PCS-2B is directly proportional to the input voltages from a high accuracy AC or DC voltage standard. The input voltage to the unit can be AC or DC up to 1kHz. The ratios of 10 volts to output is: 1:1, 1:0.1, 1:0.01, 1:0.001 and 1:0.0001.

Current Calibrator

• 10 Amp AC/DC

• 5 Ranges

• Input Voltage: 0V to ±11Vdc or 0V to 11Vac (rms)

• AC Bandwidth: 40Hz to 1kHz

• Accuracy: DC, ±(0.01% of setting + 0.01% of range + 10μA)

• Stability: DC, 0.001% of range; AC, 0.005% of range

• GPIB Remote Controlled

Supplier's Site Datasheet

Technical Specifications

  Krohn-Hite Corporation
Product Category Calibration Instruments
Product Number Model PCS2B
Product Name Current-to-Voltage Calibrator/Transconductance Amplifier
Calibrator Style Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
VNA Calibration Kit - 8850CK50 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details