Loover Industrial Co., Ltd. Datasheets for Screwdrivers (electric and pneumatic)
Industrial screwdrivers and screwfeeders are automated tools that are used to turn screws while providing close control of screw torque. They can be electric or pneumatic and may include features such as torque feedback and controlled stopping.
Screwdrivers (electric and pneumatic): Learn more
| Product Name | Notes |
|---|---|
| Features: AC Plug; No adapter needed. Torque range 1.5~22 Kgf.cm. High-Functional Brushless Motor. Best fit for general machine screws operation. High rotation speed. | |
| Features: AC Plug; No adapter needed. Torque range 5~50 Kgf.cm. High-Functional Brushless Motor. Best fit for general machine screws operation. High rotation speed. | |
| Features: Brushless motor is ideal in a clean-room environment. The output of torque is highly stable. It is easy to operate and can be operated continuously for a long periods. | |
| Features: Brushless motor makes this model applicable to a clean-room environment. The output of torque is highly stable. It is not only easily operated but also can be operated continuously... | |
| Features: Brushless motor, the perfect combination between screw counter and electric screwdriver, and most fit for operating in clean-room environment. Torque range from 10-50 Kgf.cm - medium & small-sized screwdrivers. | |
| Features: Brushless motor, the perfect combination of screw counter and electric screwdriver, and most fit for operating in the clean room environment. Torque range from 0.2~10 kgf.cm is medium & | |
| Features: Brushless motor, the perfect combination of screw counter and electric screwdriver, and most fit for operating in the clean room environment. Torque range from 1.5~19 kgf.cm is medium & | |
| Features: Featuring the high function and innovation of a brushless motor. Durable and permanent life-time. Motor maintenance is unnecessary. Small and light weight, noiseless, streamlined appearance, high stability and easy... | |
| Features: High performance brushless motor with constant speed and 2 year warranty. External torque adjustment and low recoil design. User-friendly design such as LED illumination and 10 degree elevation design. | |
| Features: Max. Torque 60N.m. Passed Durability Test: two million. 2 year warranty. Fasten the working object with dead space. The repeatable torque accuracy: ±5%. | |
| Features: The design of this screwdriver is based on the series SKD-BN200L/P with the addition of a vacuum head. This allows use with non-magnetic screws, such as plastic screws /... | |
| Features: The high power brushless motor was researched, developed and produced by Kilews. It has a 2 year warranty. The best choice of industrial assembly tool which can set the... | |
| Features: The high power brushless motor was researched, developed and produced by Kilews. it has a 2 year warranty. The best choice of industrial assembly tool. The maximum torque can... | |
| Features: This design is based on the SKD-BN200L/P series with the addition of the vacuum head. This allows use with non-magnetic screws, such as plastic screws / aluminum-made screws /... | |
| Features: This model features a brushless motor, no carbon pollution, and low noise operation. It is the best fit for assembling power torque products. Applications include assembling large-sized LED/LCD panel... | |
| Features: This model features a brushless motor, no carbon pollution, and low noise operation. It is the best fit for assembling power torque products. Applications include assembling large-sized LED/LCD panels... | |
| Features: This model uses a brushless motor ensuring no carbon pollution, and low noise motor operation. It is the best fit for assembling power torque products. Applications include assembling large-sized... | |
| Features: This series uses brushless motors, has no carbon pollution, and features low noise motor operation. It is the best fit for assembling power torque products. Uses include assembling large-sized... | |
| Features: Use of a High-Functional Brushless Motor promotes an extended lifespan and strong durability. Motor repair and maintenance almost needless. Smaller size, light weight, low noise-pollution, fashionable design, high stability... | |
| Features: Use of a High-Functional Brushless Motor promotes an extended lifespan and strong durability. Repair and maintenance almost needless. Smaller size, light weight, low noise-pollution, fashionable design, high stability and... | |
| Features: Use of a High-Functional, Brushless Motor promotes an extended lifespan and strong durability. Repair and maintenance almost needless. Smaller size, light weight, low noise-pollution, fashionable design, high stability and... | |
| Features: Utilizing a High-Functional Brushless Motor, this screwdriver has an extended lifespan and strong durability. Repair and maintenance almost needless. Smaller size, light weight, low noise-pollution, fashionable design, high stability... | |
| Model SKT-CG30 SKT-CG50 SKT-CG70 Input Voltage DC40V Torque (kgf.cm) 3.00~30.00 5.00~50.00 7.00~70.00 (Lbf.in) 2.60~26.03 4.33~43.39 6.07~60.75 (N.m) 0.29~2.94 0.49~4.90 0.68~6.86 Free Speed(r.p.m) 1600 1100 660 Power Consumption 90W Weight(g) 830... |