Loover Industrial Co., Ltd. Automatic Industrial Cordless Battery Screwdriver SKC-PTA Series

Description
Features: The high power brushless motor was researched, developed and produced by Kilews. it has a 2 year warranty. The best choice of industrial assembly tool. The maximum torque can be set up to 22 N.m, and the repeatable torque accuracy is within ±3%. Japanese high performance Li-ion (Li-Mn) battery which has longest standby time and lifetime. The cordless battery screwdriver has beep alarm warning when the battery power capacity is low. The red LED will flicker when there is 20% left of battery power capacity. The LED will light up continuously when there is 10% left of battery power capacity. User can be reminded to replace the battery by the LED warning light. The cordless battery screwdriver has built-in indicating light to indicate the fasten procedure during operation. The green LED will light up and give a short beep for every fastening screw. Conversely, the red LED will light up and give a long beep if the screw is fastened incorrectly. LED illumination: LED will light up while screwdriver is operating to help user to see the fastening object status and to make sure the screws are aimed to exact positions. Users can select HI/LO speed via the electrical switch to meet the operation requirement. In order to hold the cordless battery screwdriver comfortably, the shape is designed to be 10 degrees elevation and balanced as an excellent ergonomic design. Torque Identification Rings are attached to distinguish the torque with different colors after the user adjusted the torque. In order to extend battery operating time, the cordless battery screwdriver will tum to sleep mode automatically when it idles over 3 seconds. Sleep mode helps to save power and extend battery life time. Due to the strong fasten torque, we have also included a side pistol grip to maintain operating security.
Description
Features: The high power brushless motor was researched, developed and produced by Kilews. it has a 2 year warranty. The best choice of industrial assembly tool. The maximum torque can be set up to 22 N.m, and the repeatable torque accuracy is within ±3%. Japanese high performance Li-ion (Li-Mn) battery which has longest standby time and lifetime. The cordless battery screwdriver has beep alarm warning when the battery power capacity is low. The red LED will flicker when there is 20% left of battery power capacity. The LED will light up continuously when there is 10% left of battery power capacity. User can be reminded to replace the battery by the LED warning light. The cordless battery screwdriver has built-in indicating light to indicate the fasten procedure during operation. The green LED will light up and give a short beep for every fastening screw. Conversely, the red LED will light up and give a long beep if the screw is fastened incorrectly. LED illumination: LED will light up while screwdriver is operating to help user to see the fastening object status and to make sure the screws are aimed to exact positions. Users can select HI/LO speed via the electrical switch to meet the operation requirement. In order to hold the cordless battery screwdriver comfortably, the shape is designed to be 10 degrees elevation and balanced as an excellent ergonomic design. Torque Identification Rings are attached to distinguish the torque with different colors after the user adjusted the torque. In order to extend battery operating time, the cordless battery screwdriver will tum to sleep mode automatically when it idles over 3 seconds. Sleep mode helps to save power and extend battery life time. Due to the strong fasten torque, we have also included a side pistol grip to maintain operating security.

Suppliers

Company
Product
Description
Supplier Links
Automatic Industrial Cordless Battery Screwdriver - SKC-PTA Series - Loover Industrial Co., Ltd.
Taipei City, Taiwan
Automatic Industrial Cordless Battery Screwdriver
SKC-PTA Series
Automatic Industrial Cordless Battery Screwdriver SKC-PTA Series
Features: The high power brushless motor was researched, developed and produced by Kilews. it has a 2 year warranty. The best choice of industrial assembly tool. The maximum torque can be set up to 22 N.m, and the repeatable torque accuracy is within ±3%. Japanese high performance Li-ion (Li-Mn) battery which has longest standby time and lifetime. The cordless battery screwdriver has beep alarm warning when the battery power capacity is low. The red LED will flicker when there is 20% left of battery power capacity. The LED will light up continuously when there is 10% left of battery power capacity. User can be reminded to replace the battery by the LED warning light. The cordless battery screwdriver has built-in indicating light to indicate the fasten procedure during operation. The green LED will light up and give a short beep for every fastening screw. Conversely, the red LED will light up and give a long beep if the screw is fastened incorrectly. LED illumination: LED will light up while screwdriver is operating to help user to see the fastening object status and to make sure the screws are aimed to exact positions. Users can select HI/LO speed via the electrical switch to meet the operation requirement. In order to hold the cordless battery screwdriver comfortably, the shape is designed to be 10 degrees elevation and balanced as an excellent ergonomic design. Torque Identification Rings are attached to distinguish the torque with different colors after the user adjusted the torque. In order to extend battery operating time, the cordless battery screwdriver will tum to sleep mode automatically when it idles over 3 seconds. Sleep mode helps to save power and extend battery life time. Due to the strong fasten torque, we have also included a side pistol grip to maintain operating security.

Features:

  • The high power brushless motor was researched, developed and produced by Kilews. it has a 2 year warranty.
  • The best choice of industrial assembly tool. The maximum torque can be set up to 22 N.m, and the repeatable torque accuracy is within ±3%.
  • Japanese high performance Li-ion (Li-Mn) battery which has longest standby time and lifetime.
  • The cordless battery screwdriver has beep alarm warning when the battery power capacity is low. The red LED will flicker when there is 20% left of battery power capacity. The LED will light up continuously when there is 10% left of battery power capacity. User can be reminded to replace the battery by the LED warning light.
  • The cordless battery screwdriver has built-in indicating light to indicate the fasten procedure during operation. The green LED will light up and give a short beep for every fastening screw. Conversely, the red LED will light up and give a long beep if the screw is fastened incorrectly.
  • LED illumination: LED will light up while screwdriver is operating to help user to see the fastening object status and to make sure the screws are aimed to exact positions.
  • Users can select HI/LO speed via the electrical switch to meet the operation requirement.
  • In order to hold the cordless battery screwdriver comfortably, the shape is designed to be 10 degrees elevation and balanced as an excellent ergonomic design.
  • Torque Identification Rings are attached to distinguish the torque with different colors after the user adjusted the torque.
  • In order to extend battery operating time, the cordless battery screwdriver will tum to sleep mode automatically when it idles over 3 seconds. Sleep mode helps to save power and extend battery life time.
  • Due to the strong fasten torque, we have also included a side pistol grip to maintain operating security.
Supplier's Site

Technical Specifications

  Loover Industrial Co., Ltd.
Product Category Screwdrivers (electric and pneumatic)
Product Number SKC-PTA Series
Product Name Automatic Industrial Cordless Battery Screwdriver
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip (optional feature)
Actuation Button / Trigger
Torque Range 2.95 to 16.22 Ft-lbs (4 to 22 N-m)
Rated Free Speed 200 to 1200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 2780460 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Electric Screwdrivers - 172615 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 1100 rpm
Weight 1.5 lbs (0.6800 kg)
View Details