Loover Industrial Co., Ltd. Brushless Electric Screwdriver with built-in Counter SKD-BE200 Series

Description
Features: Brushless motor, the perfect combination of screw counter and electric screwdriver, and most fit for operating in the clean room environment. Torque range from 0.2~10 kgf.cm is medium & small-sized screwdrivers. Widespread and extensively used by users. SKD-BE series is a compact electric screwdriver containing a LED counter. Two-color housing, easy to operate, suitably used on production line and effectively control numbers of fastening screws and operation quality. Easy to set up, complete function, user can set up counter according to requirements of project and leave system automatically to inspect the precision of fastened screws. This system can set up: Effective Count Number (SC), Automatic Zero (At), Slow Start Time (RC), Slow Start Speed (LO), Start Detect Time (LT), Stop Time (HT), Double Confirm Time after Fastening (LL), Waiting Time between two screws. Professional designs for the needs of users. Automatic Learning can complete necessary time from start to fasten, letting user confirm whether it is an ideal fastening value. Signal output by OK ALL/OK ONE/N.G in the screwdrivers, open collector. The user can select another wire to connect PLC, if necessary. If Start time doesn’t stop or over Ht time, that means stripped or wrong screw; If start time stops before Lt Time, that means screws stuck or wrong. This function can effectively determine whether screw fastening is right or wrong. After setting up screw fastening, Shut-off can be confirmed just one time during pre-set time. CE and ETL are optional.
Datasheet
Description
Features: Brushless motor, the perfect combination of screw counter and electric screwdriver, and most fit for operating in the clean room environment. Torque range from 0.2~10 kgf.cm is medium & small-sized screwdrivers. Widespread and extensively used by users. SKD-BE series is a compact electric screwdriver containing a LED counter. Two-color housing, easy to operate, suitably used on production line and effectively control numbers of fastening screws and operation quality. Easy to set up, complete function, user can set up counter according to requirements of project and leave system automatically to inspect the precision of fastened screws. This system can set up: Effective Count Number (SC), Automatic Zero (At), Slow Start Time (RC), Slow Start Speed (LO), Start Detect Time (LT), Stop Time (HT), Double Confirm Time after Fastening (LL), Waiting Time between two screws. Professional designs for the needs of users. Automatic Learning can complete necessary time from start to fasten, letting user confirm whether it is an ideal fastening value. Signal output by OK ALL/OK ONE/N.G in the screwdrivers, open collector. The user can select another wire to connect PLC, if necessary. If Start time doesn’t stop or over Ht time, that means stripped or wrong screw; If start time stops before Lt Time, that means screws stuck or wrong. This function can effectively determine whether screw fastening is right or wrong. After setting up screw fastening, Shut-off can be confirmed just one time during pre-set time. CE and ETL are optional.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Electric Screwdriver with built-in Counter - SKD-BE200 Series - Loover Industrial Co., Ltd.
Taipei City, Taiwan
Brushless Electric Screwdriver with built-in Counter
SKD-BE200 Series
Brushless Electric Screwdriver with built-in Counter SKD-BE200 Series
Features: Brushless motor, the perfect combination of screw counter and electric screwdriver, and most fit for operating in the clean room environment. Torque range from 0.2~10 kgf.cm is medium & small-sized screwdrivers. Widespread and extensively used by users. SKD-BE series is a compact electric screwdriver containing a LED counter. Two-color housing, easy to operate, suitably used on production line and effectively control numbers of fastening screws and operation quality. Easy to set up, complete function, user can set up counter according to requirements of project and leave system automatically to inspect the precision of fastened screws. This system can set up: Effective Count Number (SC), Automatic Zero (At), Slow Start Time (RC), Slow Start Speed (LO), Start Detect Time (LT), Stop Time (HT), Double Confirm Time after Fastening (LL), Waiting Time between two screws. Professional designs for the needs of users. Automatic Learning can complete necessary time from start to fasten, letting user confirm whether it is an ideal fastening value. Signal output by OK ALL/OK ONE/N.G in the screwdrivers, open collector. The user can select another wire to connect PLC, if necessary. If Start time doesn’t stop or over Ht time, that means stripped or wrong screw; If start time stops before Lt Time, that means screws stuck or wrong. This function can effectively determine whether screw fastening is right or wrong. After setting up screw fastening, Shut-off can be confirmed just one time during pre-set time. CE and ETL are optional.

Features:

  • Brushless motor, the perfect combination of screw counter and electric screwdriver, and most fit for operating in the clean room environment.
  • Torque range from 0.2~10 kgf.cm is medium & small-sized screwdrivers. Widespread and extensively used by users.
  • SKD-BE series is a compact electric screwdriver containing a LED counter. Two-color housing, easy to operate, suitably used on production line and effectively control numbers of fastening screws and operation quality.
  • Easy to set up, complete function, user can set up counter according to requirements of project and leave system automatically to inspect the precision of fastened screws.
  • This system can set up: Effective Count Number (SC), Automatic Zero (At), Slow Start Time (RC), Slow Start Speed (LO), Start Detect Time (LT), Stop Time (HT), Double Confirm Time after Fastening (LL), Waiting Time between two screws. Professional designs for the needs of users.
  • Automatic Learning can complete necessary time from start to fasten, letting user confirm whether it is an ideal fastening value.
  • Signal output by OK ALL/OK ONE/N.G in the screwdrivers, open collector. The user can select another wire to connect PLC, if necessary.
  • If Start time doesn’t stop or over Ht time, that means stripped or wrong screw; If start time stops before Lt Time, that means screws stuck or wrong. This function can effectively determine whether screw fastening is right or wrong.
  • After setting up screw fastening, Shut-off can be confirmed just one time during pre-set time.
  • CE and ETL are optional.
Supplier's Site Datasheet

Technical Specifications

  Loover Industrial Co., Ltd.
Product Category Screwdrivers (electric and pneumatic)
Product Number SKD-BE200 Series
Product Name Brushless Electric Screwdriver with built-in Counter
Drive Style Electric
Head Style In-line
Actuation Button / Trigger; Push-to-Start
Torque Range 0.0147 to 0.7227 Ft-lbs (0.0200 to 0.9800 N-m)
Rated Free Speed 160 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Electric Screwdrivers - 1798516 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 850 rpm
Drive Size Other Drive Size
View Details
6827 - Screwdriver with 6 Stage Torque (Variable Speed, Reversible) - 6827 - Makita USA, Inc.
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Drive Size 1/4" Hex
View Details