Loover Industrial Co., Ltd. Brushless Electric Screwdriver with built-in Counter SKD-BE800 Series

Description
Features: Brushless motor, the perfect combination between screw counter and electric screwdriver, and most fit for operating in clean-room environment. Torque range from 10-50 Kgf.cm - medium & small-sized screwdrivers. Widespread and extensively requested by users. SKD-BE series is a compact electric screwdriver with LED counter, two-color housing, easy to operate, suitably used on production line and effectively control number of fastening screws and operation quality. Easy to set up, complete function. User can set up counter according to requirements of project and leave system to automatically inspect the precision of fastening screws. This system can set up Effective Count Number(SC), Automatic Zero (At), Start Detect Time(Lt), Stop Time (Ht), Double Confirm Time after Fastening (LL), Waiting Time between Two screws, Professional designs for the needs of users. Automatic Learning can complete necessary time from start to fasten, letting user confirm whether it is an ideal fastening value. Signal output by OK ALL/OK ONE/N.G in the screwdrivers open collector. The user can select another wire to connect PLC, if necessary. If start time doesn’t stop at Ht time, that means stripped or wrong screw; If start time stops before Lt time, that means screws stuck or wrong. This function can effectively determine whether screw fastening is right or wrong. After setting up screws fastening shut-off can be confirmed just one time during pre-set time.
Datasheet
Description
Features: Brushless motor, the perfect combination between screw counter and electric screwdriver, and most fit for operating in clean-room environment. Torque range from 10-50 Kgf.cm - medium & small-sized screwdrivers. Widespread and extensively requested by users. SKD-BE series is a compact electric screwdriver with LED counter, two-color housing, easy to operate, suitably used on production line and effectively control number of fastening screws and operation quality. Easy to set up, complete function. User can set up counter according to requirements of project and leave system to automatically inspect the precision of fastening screws. This system can set up Effective Count Number(SC), Automatic Zero (At), Start Detect Time(Lt), Stop Time (Ht), Double Confirm Time after Fastening (LL), Waiting Time between Two screws, Professional designs for the needs of users. Automatic Learning can complete necessary time from start to fasten, letting user confirm whether it is an ideal fastening value. Signal output by OK ALL/OK ONE/N.G in the screwdrivers open collector. The user can select another wire to connect PLC, if necessary. If start time doesn’t stop at Ht time, that means stripped or wrong screw; If start time stops before Lt time, that means screws stuck or wrong. This function can effectively determine whether screw fastening is right or wrong. After setting up screws fastening shut-off can be confirmed just one time during pre-set time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Electric Screwdriver with built-in Counter - SKD-BE800 Series - Loover Industrial Co., Ltd.
Taipei City, Taiwan
Brushless Electric Screwdriver with built-in Counter
SKD-BE800 Series
Brushless Electric Screwdriver with built-in Counter SKD-BE800 Series
Features: Brushless motor, the perfect combination between screw counter and electric screwdriver, and most fit for operating in clean-room environment. Torque range from 10-50 Kgf.cm - medium & small-sized screwdrivers. Widespread and extensively requested by users. SKD-BE series is a compact electric screwdriver with LED counter, two-color housing, easy to operate, suitably used on production line and effectively control number of fastening screws and operation quality. Easy to set up, complete function. User can set up counter according to requirements of project and leave system to automatically inspect the precision of fastening screws. This system can set up Effective Count Number(SC), Automatic Zero (At), Start Detect Time(Lt), Stop Time (Ht), Double Confirm Time after Fastening (LL), Waiting Time between Two screws, Professional designs for the needs of users. Automatic Learning can complete necessary time from start to fasten, letting user confirm whether it is an ideal fastening value. Signal output by OK ALL/OK ONE/N.G in the screwdrivers open collector. The user can select another wire to connect PLC, if necessary. If start time doesn’t stop at Ht time, that means stripped or wrong screw; If start time stops before Lt time, that means screws stuck or wrong. This function can effectively determine whether screw fastening is right or wrong. After setting up screws fastening shut-off can be confirmed just one time during pre-set time.

Features:

  • Brushless motor, the perfect combination between screw counter and electric screwdriver, and most fit for operating in clean-room environment.
  • Torque range from 10-50 Kgf.cm - medium & small-sized screwdrivers. Widespread and extensively requested by users.
  • SKD-BE series is a compact electric screwdriver with LED counter, two-color housing, easy to operate, suitably used on production line and effectively control number of fastening screws and operation quality.
  • Easy to set up, complete function. User can set up counter according to requirements of project and leave system to automatically inspect the precision of fastening screws.
  • This system can set up Effective Count Number(SC), Automatic Zero (At), Start Detect Time(Lt), Stop Time (Ht), Double Confirm Time after Fastening (LL), Waiting Time between Two screws, Professional designs for the needs of users.
  • Automatic Learning can complete necessary time from start to fasten, letting user confirm whether it is an ideal fastening value.
  • Signal output by OK ALL/OK ONE/N.G in the screwdrivers open collector. The user can select another wire to connect PLC, if necessary.
  • If start time doesn’t stop at Ht time, that means stripped or wrong screw; If start time stops before Lt time, that means screws stuck or wrong. This function can effectively determine whether screw fastening is right or wrong.
  • After setting up screws fastening shut-off can be confirmed just one time during pre-set time.
Supplier's Site Datasheet

Technical Specifications

  Loover Industrial Co., Ltd.
Product Category Screwdrivers (electric and pneumatic)
Product Number SKD-BE800 Series
Product Name Brushless Electric Screwdriver with built-in Counter
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip (optional feature)
Head Style In-line
Actuation Button / Trigger; Push-to-Start
Torque Range 0.7227 to 3.61 Ft-lbs (0.9800 to 4.9 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Screwdriving Module - VPM Power Module - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Air Screwdrivers - 7398411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Rated Free Speed 1700 rpm
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Robot-assisted Microscrew Screwdriver -  - KUKA Deutschland GmbH
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details