UNI OPTICS(Fujian) Co., Ltd Datasheets for Optical Crystals
Optical crystals are transparent in different spectral regions, depending upon the crystal material.
Optical Crystals: Learn more
| Product Name | Notes |
|---|---|
| Crystal are main applied for laser application. UNI OPTICS offers the following crystal products. 1. Laser Crystals and Rods: YAG crystal, Nd: YVO4 Crystal 2. Nonlinear Crystals: BBO, KTP, LiNbO3,... | |
| Fused Silica is formed by chemical combination of silicon and oxygen. Fused Silica is perfect optical material due to its good UV and IR transmission, low coefficient of thermal expansion. | |
| Germanium (Ge) is the preferred lens and window material for high performance infrared imaging systems in the 8–12 μm wavelength band. Its high refractive index makes Ge ideal for low... | |
| Optical glass can change the direction of light, as well as relative spectral distribution of ultraviolet, visible or infrared light.Optical glass material is the most common type because of its... | |
| UNI Optics supply material include neutral density, short pass, long pass, band pass, ultraviolet, infrared,heat absorbing, and color temperature conversion filters. Just point and click on the name above to... |