UNI OPTICS(Fujian) Co., Ltd Datasheets for Flat Mirrors

Flat mirrors are smooth, highly polished, flat surfaces, for reflecting light. The actual reflecting surface is usually a thin coating of silver or aluminum on glass.
Flat Mirrors: Learn more

Product Name Notes
1、What Metallic Coated types can Uni-Optics supply? Uni-Optics mainly offers four coating types, including: 1) UV Enhanced Aluminum : Ravg > 85% from 250nm to 400nm 2) Protected Aluminum: Ravg...
Laser Line Mirrors are used for beam-steering in demanding laser applications. Laser Line Mirrors are Optical Mirrors that have been designed for specific laser types or wavelengths.
Laser mirrors are fabricated with specialized coatings, which will offer high damage thresholds.
The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it’s characterized by almost complete transmission of light at certain wavelengths and almost...