UNI OPTICS(Fujian) Co., Ltd Datasheets for Optical Lenses

Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object.  This area includes micro lenses.
Optical Lenses: Learn more

Product Name Notes
A Plano-Convex (PCX) lens causes light to focus to a point,it has a positive focal length,which is ideal for light collimation or for focusing applications utilizing monochromatic illumination, in a...
Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy,...
Ball Lenses are commonly used to improve signal quality in fiber coupling applications, or for use in endoscopy or bar code scanning applications. Ball Lenses feature short back focal lengths...
Cone lenses are cylindrical rod lenses with one end worked into a conical surface. The circumference of the rod is typically ground whereas the conical element is polished.
Double Concave Lenses are used in beam expansion, image reduction, or light projection applications. These lenses are also ideal for expanding the focal length of an optical system. Double Concave...
Double Convex Lenses are used in image relay applications, or for imaging objects at close conjugates. Double Convex Lenses have positive focal lengths, along with two convex surfaces with equal...
Laser Lenses are used to focus collimated light from laser beams in a variety of laser applications. Laser Lenses include a range of lens types including PCX Lenses, Cylinder Lenses,...
Plano Concave Lenses are ideal for beam expansion, light projection, or for expanding an optical system's focal length. Plano Concave Lenses, which have one concave surface, are Optical Lenses with...
Plano-concave rectangular cylindrical lenses provide uni- axial negative imaging for anamorphic beam expansion and a wide range of applications.These lenses may also be used as mirror blanks if a concave...
Plano-concave rectangular cylindrical lenses provide uni-axial negative imaging for anamorphic beam expansion and a wide range of applications.These lenses may also be used as mirror blanks if a concave cylindrical...
Plano-convex circular cylindrical lenses are useful for line imaging or uni-axial magnification in a wide range of applications. These lenses may be combined with other lenses to form complex imaging...
Plano-convex rectangular cylindrical lenses are useful for line imaging or uni-axial magnification in a wide range of applications. These lenses may be combined with other lenses to form complex imaging...
Product Features: 1. Compatible for 2/3' Format Sensor 2. Ultra-compact Design 3. Ultra Low Distortion 4. High Relative Illumination 5. High Cost Performance 6. Supply with Focus and Iris locking...
Product Features: 1. Compatible for 30mm Large Format Sensor 2. Large Aperture with F2.4 3. High Relative Illumination 4. Compatible for 2K-4K line scan camera 5. Ultra-low Distortion, low vertical...
Rod Lenses are used for fiber coupling and laser diode beam shaping, lenses with a 0mm working distance are ideal for collimation of single and multi-mode optical fibers and laser...
The Positive Meniscus Lenses are a convex-concave lens, but it is thicker at the center than at the edges. They are felt polished and are used universally in the ophthalmic...