JDL-5 -- PNEUMATIC GREASE SYSTEM FOR USE WITH 35 LB. CONTAINER
JohnDow Industries, Inc.
Pneumatic Grease System For Use with 35 lb. Container
JDL-5
Description
Includes:
JDL-3640 60:1 grease pump
JD-3565 Drum cover
JD-3570 Follower plate
JDH-1014 Outlet hose
JD-3560 Control handle
JD-3840Z Z-swive
Description
Includes:
JDL-3640 60:1 grease pump
JD-3565 Drum cover
JD-3570 Follower plate
JDH-1014 Outlet hose
JD-3560 Control handle
JD-3840Z Z-swive
Suppliers
Pneumatic Grease System For Use with 35 lb. Container
JDL-5
Includes:
JDL-3640 60:1 grease pump
JD-3565 Drum cover
JD-3570 Follower plate
JDH-1014 Outlet hose
JD-3560 Control handle
JD-3840Z Z-swive
- Includes:
- JDL-3640 60:1 grease pump
- JD-3565 Drum cover
- JD-3570 Follower plate
- JDH-1014 Outlet hose
- JD-3560 Control handle
- JD-3840Z Z-swive
Supplier's Site
Technical Specifications
|
Product Category
|
Fluid Dispensing Equipment |
|
Product Number
|
JDL-5 |
|
Product Name
|
Pneumatic Grease System For Use with 35 lb. Container |
Unlock Full Specs
to access all available technical data
Similar Products
Dispensing Equipment Type
Mix And Dispense; Mix, Meter and Dispense
Application
Water
Dispense Rate
94.7 L/min (96.25 in³/sec)
View Details